location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy Premium Gold Audio 1.0m audio cable 1 m 2 x RCA Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Gold Audio 1.0m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37920
Category: Audio Cables Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2021 18:00:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lindy Premium Gold Audio 1.0m audio cable 1 m 2 x RCA Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - 2 x RCA Male
  • - 2 x RCA Male
  • - Blue
More>>>
Short summary description Lindy Premium Gold Audio 1.0m audio cable 1 m 2 x RCA Blue:
This short summary of the Lindy Premium Gold Audio 1.0m audio cable 1 m 2 x RCA Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy Premium Gold Audio 1.0m, 2 x RCA, Male, 2 x RCA, Male, 1 m, Blue

Long summary description Lindy Premium Gold Audio 1.0m audio cable 1 m 2 x RCA Blue:
This is an auto-generated long summary of Lindy Premium Gold Audio 1.0m audio cable 1 m 2 x RCA Blue based on the first three specs of the first five spec groups.

Lindy Premium Gold Audio 1.0m. Connector 1: 2 x RCA, Connector 1 gender: Male, Connector 2: 2 x RCA, Connector 2 gender: Male, Cable length: 1 m, Product colour: Blue

Features
Cable length *
1 m
Connector 1 *
2 x RCA
Connector 1 gender *
Male
Features
Connector 2 *
2 x RCA
Connector 2 gender *
Male
Product colour *
Blue