location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEXUSB3S2 interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port PCI Express SuperSpeed USB 3.0 Card Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEXUSB3S2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837125 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com PEXUSB3S2 interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1) :
The long product name of StarTech.com PEXUSB3S2 interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 Port PCI Express SuperSpeed USB 3.0 Card Adapter
More>>>
StarTech.com PEXUSB3S2 interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1):
The official description of StarTech.com PEXUSB3S2 interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 2 USB 3.0 ports to your desktop computer through a PCI Express expansion slot

- SuperSpeed USB 3.0 connectivity at up to 5 Gbps and 80% more power than USB 2.0.
- Dual profile design to fit into Full or Low Profile/small form factor (SFF) systems.
- Backed by a StarTech.com lifetime warranty and free lifetime technical support.

Providing speeds up to 10x faster than that of USB 2.0, this PCI Express USB 3.0 card enables you to access your data and transfer files much faster than USB 2.0, by adding two USB 3.0 ports to your PCI Express capable PC.

Featuring a native NEC PCI Express host controller chipset, the new USB 3.0 standard supports transfer rates of up to 5Gbps, while still providing connectivity and support for the older USB 2.0 (480Mbps) and 1.1 (12Mbps) devices.

In addition to providing a much faster transfer rate the PEXUSB3S2 USB 3.0 card also supplies 900mA of power per USB port, allowing more and more external devices to operate without the need of an additional power source.

Short summary description StarTech.com PEXUSB3S2 interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1):
This short summary of the StarTech.com PEXUSB3S2 interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEXUSB3S2, PCIe, USB 3.2 Gen 1 (3.1 Gen 1), 0 - 50 °C, 0 - 85%, 76 mm, 121 mm

Long summary description StarTech.com PEXUSB3S2 interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1):
This is an auto-generated long summary of StarTech.com PEXUSB3S2 interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1) based on the first three specs of the first five spec groups.

StarTech.com PEXUSB3S2. Host interface: PCIe, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Width: 76 mm, Depth: 121 mm, Height: 19 mm. Package width: 25 mm, Package depth: 168 mm, Package height: 143 mm. Data transfer rate: 5000 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Windows 2000/ XP(32/64bit)/ Server 2003(32/64bit)/ Vista(32/64bit)/ 7(32/64bit)/ Server 2008 R2

Ports & interfaces
Host interface *
PCIe
Output interface *
USB 3.2 Gen 1 (3.1 Gen 1)
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Recommended operating temperature range (T-T)
-20 - 60 °C
Weight & dimensions
Width
76 mm
Depth
121 mm
Height
19 mm
Weight & dimensions
Weight
60 g
Packaging data
Package width
25 mm
Package depth
168 mm
Package height
143 mm
Package weight
140 g
Other features
Data transfer rate
5000 Mbit/s
Ports quantity
2
Connectivity technology
Wired
Mac compatibility
No
Compatible operating systems
Windows 2000/ XP(32/64bit)/ Server 2003(32/64bit)/ Vista(32/64bit)/ 7(32/64bit)/ Server 2008 R2
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:50:46
Uk has collected 4 expert reviews for StarTech.com 2 Port PCI Express SuperSpeed USB 3.0 Card Adapter and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Country Distributor
United Kingdom 1 distributor(s)