location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com UUSBHAUB1 USB cable USB 2.0 0,3 m USB A Micro-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1ft Micro USB Cable - A to Micro B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UUSBHAUB1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835169 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com UUSBHAUB1 USB cable USB 2.0 0,3 m USB A Micro-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,3 m
  • - USB A Straight Male
  • - Micro-USB B Straight Male
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
Warranty: Lifetime
Long product name StarTech.com UUSBHAUB1 USB cable USB 2.0 0,3 m USB A Micro-USB B Black :
The long product name of StarTech.com UUSBHAUB1 USB cable USB 2.0 0,3 m USB A Micro-USB B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB to Micro USB Cable - 1 ft - Micro USB Cable - A to Micro B - USB to Micro USB Charging Cable - USB Phone Charger Cable
More>>>
StarTech.com UUSBHAUB1 USB cable USB 2.0 0,3 m USB A Micro-USB B Black:
The official description of StarTech.com UUSBHAUB1 USB cable USB 2.0 0,3 m USB A Micro-USB B Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Charge or sync micro USB mobile devices from a standard USB port on your desktop or mobile computer

The UUSBHAUB1 1-foot USB A to Micro USB cable features one USB ‘A’ male connector, and one ‘Micro-B’ male connector, providing a high quality connection to USB 2.0 mobile devices (such as BlackBerry or Android-based cellular phones, digital cameras, Tablet PC devices and GPS systems) that use a Micro USB connector to a USB capable computer for everyday tasks such as data synchronization and file transfers.

This high quality cable is backed by StarTech.com's Lifetime Warranty to ensure dependable, long-lasting connections between Micro USB and USB devices.

The StarTech.com Advantage

- Transfer data, connect to various USB devices, and provide power while charging your Micro USB device
- Short cable length provides maximum portability, making this an easy solution to store in a laptop bag or carrying case
- Backed by StarTech.com lifetime warranty

Short summary description StarTech.com UUSBHAUB1 USB cable USB 2.0 0,3 m USB A Micro-USB B Black:
This short summary of the StarTech.com UUSBHAUB1 USB cable USB 2.0 0,3 m USB A Micro-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com UUSBHAUB1, 0,3 m, USB A, Micro-USB B, USB 2.0, Male/Male, Black

Long summary description StarTech.com UUSBHAUB1 USB cable USB 2.0 0,3 m USB A Micro-USB B Black:
This is an auto-generated long summary of StarTech.com UUSBHAUB1 USB cable USB 2.0 0,3 m USB A Micro-USB B Black based on the first three specs of the first five spec groups.

StarTech.com UUSBHAUB1. Cable length: 0,3 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Nickel, Product colour: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
24/30
Connector contacts plating
Nickel
Cable jacket material
Polyvinyl chloride (PVC)
Cable shielding
Aluminum mylar foil
Maximum data transfer rate
480 Mbit/s
Features
Maximum data transfer rate
0,48 Gbit/s
Product colour *
Black
Weight & dimensions
Cable length *
0,3 m
Weight
16 g
Packaging data
Package width
125 mm
Package depth
225 mm
Package height
10 mm
Package weight
21 g
Packaging content
Quantity per pack *
1 pc(s)
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com USB2HABM3LA USB cable USB 2.0 0,9 m USB A Mini-USB B Black StarTech.com USB2HABM3LA USB cable USB 2.0 0,9 m USB A Mini-USB B Black
(show image)
USB2HABM3LA 3 ft Mini USB Cable - A to Left Angle Mini B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB2HABM3RA USB cable USB 2.0 0,91 m USB A Mini-USB B Black StarTech.com USB2HABM3RA USB cable USB 2.0 0,91 m USB A Mini-USB B Black
(show image)
USB2HABM3RA 3 ft Mini USB Cable - A to Right Angle Mini B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com UUSBHAUB3LA USB cable USB 2.0 0,9 m USB A Micro-USB B Black StarTech.com UUSBHAUB3LA USB cable USB 2.0 0,9 m USB A Micro-USB B Black
(show image)
UUSBHAUB3LA 3 ft Micro USB Cable - A to Left Angle Micro B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
España 1 distributor(s)
México 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)