location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xiaomi Mi In-Ear Headphones Basic Headset Wired Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xiaomi Check ‘Xiaomi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mi In-Ear Headphones Basic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HSEJ03JY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6970244522184 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Xiaomi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 15:21:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xiaomi Mi In-Ear Headphones Basic Headset Wired Calls/Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lighter piston design
  • - High Strength, pure cooper voice coils
  • - Durable Kevlar fiber cable
Long product name Xiaomi Mi In-Ear Headphones Basic Headset Wired Calls/Music Black :
The long product name of Xiaomi Mi In-Ear Headphones Basic Headset Wired Calls/Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16 Ω, 1.2m, 93dB, 3.5mm, 3mW, 20 - 20000 Hz, 10 g, Black
More>>>
Short summary description Xiaomi Mi In-Ear Headphones Basic Headset Wired Calls/Music Black:
This short summary of the Xiaomi Mi In-Ear Headphones Basic Headset Wired Calls/Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Xiaomi Mi In-Ear Headphones Basic, Wired, 20 - 20000 Hz, Calls/Music, 10 g, Headset, Black

Long summary description Xiaomi Mi In-Ear Headphones Basic Headset Wired Calls/Music Black:
This is an auto-generated long summary of Xiaomi Mi In-Ear Headphones Basic Headset Wired Calls/Music Black based on the first three specs of the first five spec groups.

Xiaomi Mi In-Ear Headphones Basic. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1,2 m. Weight: 10 g. Product colour: Black

AL-ALLOY EXQUISITE CRAFT
AL-ALLOY EXQUISITE CRAFT

Sound chamber of the headset adopts aluminium alloy, with natural knife cut grain technology on the cavity surface, going through precision metal anode oxidation processing. All is for your perfect experience.

SOUND MORE FULLY AND BALANCED
SOUND MORE FULLY AND BALANCED

The whole balance damping system can optimize three frequency performance, make the sound more fully and balanced.

BUILT-IN MICROPHONE
BUILT-IN MICROPHONE

Supporting music play/pause, answering/hang up the phone (not supporting volume + -). Compatible with most Android system.

ERGONOMIC EARBUDS
ERGONOMIC EARBUDS

Metal edge adopted C angle drilling technology. Smooth finish for comfortable wearing while anti-falling.

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 19:28:11
Uk has collected 6 expert reviews for Xiaomi Mi In-Ear Headphones Basic but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Xiaomi

Xiaomi Mi True Wireless Earbuds Basic 2 Headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth Black
(show image)
BHR4272GL Mi True Wireless Earbuds Basic 2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 1 distributor(s)