location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F4005-L560 internal hard drive 600 GB 15000 RPM 3.5" SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F4005-L560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F4005-L560 show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 14:06:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu S26361-F4005-L560 internal hard drive 600 GB 15000 RPM 3.5" SAS :
The long product name of Fujitsu S26361-F4005-L560 internal hard drive 600 GB 15000 RPM 3.5" SAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600GB SAS HDD 3.5", 6Gb/s, 15k RPM, Hot-Plug, EP, LFF
More>>>
Fujitsu S26361-F4005-L560 internal hard drive 600 GB 15000 RPM 3.5" SAS:
The official description of Fujitsu S26361-F4005-L560 internal hard drive 600 GB 15000 RPM 3.5" SAS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With more than 35 years of experience in hard disk drive technology, Fujitsu can offer state-of-the-art hard disk drives for your most demanding enterprise applications. Our latest SAS offering is another example, building on our market leadership in the exploding SAS market.

The availability of this latest SAS offering solidifies Fujitsu as the SAS leader for all form factors
in the enterprise market, reflecting a determination and confidence in the new technology we have championed.

As a point-to-point connection, Fujitsu SAS hard disk drives help enterprises develop new solutions and maintain flexibility.

With the 3.5-inch form-factor, performance and capacity can exceed anything previously seen
with traditional SCSI, both on the input-output per seconds (IOPS) and throughput parameters. The hard disk drives are also hot pluggable, so they can be inserted or removed without harming the data or the system while the entire system is still powered on. The 3Gb SAS interface of the Fujitsu hard disk drives allows customers to take advantage of the increased performance associated with serial attached SCSI.

Short summary description Fujitsu S26361-F4005-L560 internal hard drive 600 GB 15000 RPM 3.5" SAS:
This short summary of the Fujitsu S26361-F4005-L560 internal hard drive 600 GB 15000 RPM 3.5" SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F4005-L560, 600 GB, 15000 RPM, 3.5", SAS

Long summary description Fujitsu S26361-F4005-L560 internal hard drive 600 GB 15000 RPM 3.5" SAS:
This is an auto-generated long summary of Fujitsu S26361-F4005-L560 internal hard drive 600 GB 15000 RPM 3.5" SAS based on the first three specs of the first five spec groups.

Fujitsu S26361-F4005-L560. HDD capacity: 600 GB, HDD speed: 15000 RPM, HDD size: 3.5", Interface: SAS

Features
HDD capacity *
600 GB
HDD speed *
15000 RPM
HDD size *
3.5"
Interface *
SAS
Component for *
Server/workstation
Power
Operating voltage
5 / 12 V
Other features
Ethernet LAN
No
Internal
Yes
Data transfer rate
6 Gbit/s
USB powered
No
Hot-Plug support
Yes
FireWire 400
No
FireWire 800
No
Fibre Channel
No
Brand Image Product code Product Stock Price from
CoreParts

CoreParts SA600005I402S internal hard drive 600 GB 15000 RPM 3.5" SAS
(show image)
SA600005I402S SA600005I402S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)