location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D CSV-6200 video splitter DisplayPort 2x Displayport

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi Stream Transport Hub DisplayPort 1.2 Dual Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-6200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470906 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D CSV-6200 video splitter DisplayPort 2x Displayport
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect 2 Screens to a single DisplayPor™ t 1.2 output
  • - Supports resolutions up to 2 x 3840x2160 30Hz or 250x1600 60 Hz
  • - Powered by USB
Long product name CLUB3D CSV-6200 video splitter DisplayPort 2x Displayport :
The long product name of CLUB3D CSV-6200 video splitter DisplayPort 2x Displayport. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multi Stream Transport Hub DisplayPort 1.2 Dual Monitor
More>>>
CLUB3D CSV-6200 video splitter DisplayPort 2x Displayport:
The official description of CLUB3D CSV-6200 video splitter DisplayPort 2x Displayport as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CSV-6200 - The Club3D SenseVision MST Hubs utilise Multi Stream Transport, a unique DisplayPort™ 1.2 feature that creates the ability to transport multiple independent uncompressed display (and audio) streams over a single cable, supporting protected content and high performance applications such as 3D gaming.
This enables the use of multiple monitors connected by MST hub configuration. The Club3D MST Hubs is able to distribute those video streams to the connected screens. The CSV-6200 is Plug & Play and does not require any driver installation.
The Club3D MST Hubs do not increase the bandwidth of the DisplayPort™ 1.2 output of the source system, but it enables the optimal use of it.

Note: When using a DisplayPort™ 1.1 video card the MST hub will act as a splitter, automatically mirroring your video source across all displays.

Short summary description CLUB3D CSV-6200 video splitter DisplayPort 2x Displayport:
This short summary of the CLUB3D CSV-6200 video splitter DisplayPort 2x Displayport data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D CSV-6200, DisplayPort, 2x Displayport, Displayport 1.2, 3840 x 2160 pixels, Black, 60 Hz

Long summary description CLUB3D CSV-6200 video splitter DisplayPort 2x Displayport:
This is an auto-generated long summary of CLUB3D CSV-6200 video splitter DisplayPort 2x Displayport based on the first three specs of the first five spec groups.

CLUB3D CSV-6200. Video port type: DisplayPort, Video out: 2x Displayport, Video in: Displayport 1.2. Maximum resolution: 3840 x 2160 pixels, Product colour: Black, Maximum refresh rate: 60 Hz. AC input voltage: 5 V, Input current: 2 A. Dimensions (WxDxH): 244 x 49 x 11 mm, Weight: 54 g. Quantity per pack: 1 pc(s), Package length: 16 cm, Package width: 240 mm

Ports & interfaces
Video port type *
DisplayPort
Video in
Displayport 1.2
Video out *
2x Displayport
Video ports quantity *
2
DC-in jack
Yes
Features
Product colour
Black
Maximum resolution *
3840 x 2160 pixels
Full HD
Yes
3D
Yes
Maximum refresh rate
60 Hz
Cable length
0,2 m
HD-Ready
Yes
HDCP
Yes
Easy to install
Yes
Plug and Play
Yes
Certification
EMI CE, FCC, ROHs, WEEE
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Power
AC input voltage
5 V
Input current
2 A
USB powered
Yes
Weight & dimensions
Dimensions (WxDxH)
244 x 49 x 11 mm
Weight
54 g
Packaging data
Quantity per pack
1 pc(s)
Package length
16 cm
Package width
240 mm
Package depth
18 mm
Package weight
9 g
Package type
Polybag
Packaging content
Manual
Yes
Cables included
Micro-USB
Packaging content
-Multi Stream Transport (MST) Hub DisplayPort™ 1.2 Dual Monitor USB Powered -USB to Micro USB Cable for power -Quick install guide
Technical details
Connection to PC
Yes
Technical features
Resolutions up to: 2 x 3840 x 2160 at 30Hz or 2 x 2560 x 1440 at 60Hz
Logistics data
Harmonized System (HS) code
85176990
Quantity per master (outer) case
5 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)