HP logo

HP VB041AA laptop dock/port replicator

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
334870
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
11 Aug 2012
Long product name HP VB041AA laptop dock/port replicator:

90W Docking Station

HP VB041AA laptop dock/port replicator:

Desktop convenience with full port replication capability in a space-saving design.

- Conveniently charges your notebook while it is in the docking station.

- Easy docking system provides port replication and cable management in one product.

- Four USB ports allow you to connect more peripherals to make you more productive.

Short summary description HP VB041AA laptop dock/port replicator:

HP VB041AA, 10 - 35 °C, 1,64 kg, 66 x 270,5 x 260 mm, docking connector, 6,6 cm (2.6"), 100 - 240 V, 50 - 60 Hz

Long summary description HP VB041AA laptop dock/port replicator:

HP VB041AA. Weight: 1,64 kg. Dimensions (WxDxH): 66 x 270,5 x 260 mm, Interface: docking connector, Size (imperial): 6,6 cm (2.6")

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.