location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline Li-Ion Akku 760 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Li-Ion Akku 760 mAh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25057
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Cellularline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:51:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cellularline Li-Ion Akku 760 mAh :
The long product name of Cellularline Li-Ion Akku 760 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-Ion Akku 760 mAh
More>>>
Cellularline Li-Ion Akku 760 mAh:
The official description of Cellularline Li-Ion Akku 760 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Component designed to guarantee maximum protection and safety for your mobile phone
- No memory effect: battery efficency guaranteed even without completing the charge-discharge cycle
- External design and colours blend with the compatible phone
- Construction quality, correct use and disposal assure respect for the environment

Short summary description Cellularline Li-Ion Akku 760 mAh:
This short summary of the Cellularline Li-Ion Akku 760 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline Li-Ion Akku 760 mAh, Lithium-Ion (Li-Ion), 760 mAh, NOKIA 3220-3230-5140-5140I-5200-5300-5500-6020-6021-6060-6070-6120-6124-7260-7360-N80-N90 |...

Long summary description Cellularline Li-Ion Akku 760 mAh:
This is an auto-generated long summary of Cellularline Li-Ion Akku 760 mAh based on the first three specs of the first five spec groups.

Cellularline Li-Ion Akku 760 mAh. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 760 mAh. Compatible products: NOKIA 3220-3230-5140-5140I-5200-5300-5500-6020-6021-6060-6070-6120-6124-7260-7360-N80-N90 |...

Features
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
760 mAh
Other features
Compatible products
NOKIA 3220-3230-5140-5140I-5200-5300-5500-6020-6021-6060-6070-6120-6124-7260-7360-N80-N90 | VODAFONE 231- 533 | CELLULARLINE DRIVESAFE-DUALPHONECARKIT-GUIDOSICURO-LCDCARKIT
Brand Image Product code Product Stock Price from
Cellularline Li-Ion Akku 900 mAh Cellularline Li-Ion Akku 900 mAh
(show image)
25062 Li-Ion Akku 900 mAh 0.00
(excl. VAT)
0 (incl. VAT)