location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GBC HeatSeal ProSeries 3500LM Cold/hot laminator 800 mm/min Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GBC Check ‘GBC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heatseal Proseries 3500LM A3 Laminator
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1700320 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0033816029149 show
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘GBC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   GBC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:15
The date of the most recent change of this product data-sheet in Icecat.
GBC 1700320 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points GBC HeatSeal ProSeries 3500LM Cold/hot laminator 800 mm/min Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cold/hot laminator
  • - Maximum document thickness: 3,5 mm
  • - 800 mm/min
  • - Built-in display
  • - A3
  • - Silver
Long product name GBC HeatSeal ProSeries 3500LM Cold/hot laminator 800 mm/min Silver :
The long product name of GBC HeatSeal ProSeries 3500LM Cold/hot laminator 800 mm/min Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Heatseal Proseries 3500LM A3 Laminator
More>>>
Short summary description GBC HeatSeal ProSeries 3500LM Cold/hot laminator 800 mm/min Silver:
This short summary of the GBC HeatSeal ProSeries 3500LM Cold/hot laminator 800 mm/min Silver data-sheet is auto-generated and uses the product title and the first six key specs.

GBC HeatSeal ProSeries 3500LM, Cold/hot laminator, 800 mm/min, 3,5 mm, A3, 38 µm, 250 µm

Long summary description GBC HeatSeal ProSeries 3500LM Cold/hot laminator 800 mm/min Silver:
This is an auto-generated long summary of GBC HeatSeal ProSeries 3500LM Cold/hot laminator 800 mm/min Silver based on the first three specs of the first five spec groups.

GBC HeatSeal ProSeries 3500LM. Type: Cold/hot laminator, Lamination speed: 800 mm/min, Maximum document thickness: 3,5 mm. Package width: 406 mm, Package depth: 691 mm, Package height: 271 mm

Brand Image Product code Product Stock Price from
GBC

GBC HeatSeal Proseries 4000LM Hot laminator Black, Silver
(show image)
IB509629 HeatSeal Proseries 4000LM A2 Laminator 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC Heatseal ProSeries 4500LM Hot laminator 800 mm/min Silver
(show image)
1700520 Heatseal Proseries 4500LM Laminator 0.00
(excl. VAT)
0 (incl. VAT)