location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 21068 swimming goggles Youth Unisex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro Swim Wave Goggles
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21068
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138938760
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway 21068 swimming goggles Youth Unisex
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hydro Swim™ Wave Goggles
  • - Soft, comfort-fit eyecups
  • - Color-tint, polycarbonate lenses with UV protective coating
  • - Anti-fog coating
  • - Fully adjustable silicone head strap
  • - 100% latex free
  • - 3 assorted colors
  • - Each piece in a wrap-around clam shell
  • - Contents: one pair of goggles
Long product name Bestway 21068 swimming goggles Youth Unisex :
The long product name of Bestway 21068 swimming goggles Youth Unisex. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hydro Swim Wave Goggles
More>>>
Short summary description Bestway 21068 swimming goggles Youth Unisex:
This short summary of the Bestway 21068 swimming goggles Youth Unisex data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 21068, Unisex, Multi, Polycarbonate, Multi, Polycarbonate, White

Long summary description Bestway 21068 swimming goggles Youth Unisex:
This is an auto-generated long summary of Bestway 21068 swimming goggles Youth Unisex based on the first three specs of the first five spec groups.

Bestway 21068. Suitable for: Unisex, Frame colour: Multi, Frame material: Polycarbonate. Minimum order quantity: 12 pc(s), Quantity per pallet: 1344 pc(s). Package width: 185 mm, Package depth: 40 mm, Package height: 150 mm

Features
Age
Youth
Recommended age (min)
7 yr(s)
Frame colour *
Multi
Frame material *
Polycarbonate
Lens colour *
Multi
Lens material *
Polycarbonate
Ultraviolet (UV) protection
Yes
Anti-fog coating
Yes
Strap colour *
White
Strap material *
Silicone
Adjustable goggle strap
Yes
Features
Suitable for *
Unisex
Intrastat code
90049010
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
1344 pc(s)
Packaging data
Package width
185 mm
Package depth
40 mm
Package height
150 mm
Package weight
63 g
Package type
Clamshell
Package volume
16000 cm³