location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL G2210 LED display 55,9 cm (22") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
861-10111
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL G2210 LED display 55,9 cm (22") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55,9 cm (22") LED TN
  • - 1680 x 1050 pixels
  • - 5 ms 250 cd/m² 1000:1
  • - 18 W
More>>>
Short summary description DELL G2210 LED display 55,9 cm (22") 1680 x 1050 pixels Black:
This short summary of the DELL G2210 LED display 55,9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL G2210, 55,9 cm (22"), 1680 x 1050 pixels, LED, LCD, 5 ms, Black

Long summary description DELL G2210 LED display 55,9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of DELL G2210 LED display 55,9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

DELL G2210. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
55,9 cm (22")
Display resolution *
1680 x 1050 pixels
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1680 x 1050 (WSXGA+)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0,282 x 0,282 mm
Viewable size, horizontal
47,4 cm
Viewable size, vertical
29,6 cm
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Tilt adjustment
Yes
Ergonomics
Tilt angle range
4 - 21°
LED indicators
Yes
Power
Power consumption (typical) *
18 W
Power consumption (standby) *
0,15 W
Power consumption (max)
25 W
Power consumption (off)
0,15 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
2 A
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width (with stand)
511,8 mm
Depth (with stand)
156,9 mm
Height (with stand)
407,1 mm
Weight (with stand)
4,9 kg
Width (without stand)
511,8 mm
Depth (without stand)
156,9 mm
Height (without stand)
407,1 mm
Weight (without stand)
3,42 kg
Packaging data
Package weight
7,18 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LCD
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:05:10
Uk has collected 7 expert reviews for DELL G2210 LED display 55.9 cm (22") 1680 x 1050 pixels Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 14:05:21
Dell has tapped into the current focus on the economy and the environment by producing the G2210t LCD widescreen monitor, a $349 22-inch monitor designed for both the wallet- and green-conscious. Dell claims the display is manufactured using recycled materials, and that its cabling is free of PVC and other harmful chemicals.But the G2210t LCD widescreen monitor doesn't stop there when it comes to green features: it offers several energy modes, accessed through the display's on-screen control...
Good Offers great energy-conscious features...
Bad Dull colours in some photos...
Bottom line The Dell G2210t 22-inch widescreen monitor is designed for the times offering an appealing price and lower energy consumption. It’s an ideal choice for users seeking a solid display that can help curb overall costs...
75%