location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maped Flex 45° triangle Plastic Green, Translucent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maped Check ‘Maped’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flex
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
244421
Category:
Three-sided shapes.
Triangles Check ‘Maped’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Maped: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 11:47:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Maped Flex 45° triangle Plastic Green, Translucent :
The long product name of Maped Flex 45° triangle Plastic Green, Translucent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21 cm, 45°, plastic
More>>>
Short summary description Maped Flex 45° triangle Plastic Green, Translucent:
This short summary of the Maped Flex 45° triangle Plastic Green, Translucent data-sheet is auto-generated and uses the product title and the first six key specs.

Maped Flex, 45° triangle, Plastic, Green, Translucent, 21 cm, Hanging bag

Long summary description Maped Flex 45° triangle Plastic Green, Translucent:
This is an auto-generated long summary of Maped Flex 45° triangle Plastic Green, Translucent based on the first three specs of the first five spec groups.

Maped Flex. Type: 45° triangle, Material: Plastic, Product colour: Green, Translucent. Side length: 21 cm. Package type: Hanging bag

Brand Image Product code Product Stock Price from
Maped

Maped Flex 60° triangle Plastic Blue, Translucent
(show image)
244621 Flex 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped 242421 triangle 45° triangle Plastic Blue, Translucent
(show image)
242421 242421 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped 242426 triangle 45° triangle Plastic Blue, Translucent
(show image)
242426 242426 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped 242621 triangle 60° triangle Plastic Blue, Translucent
(show image)
242621 242621 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped Flex 45° triangle Plastic Blue, Translucent
(show image)
244426 Flex 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped Flex 60° triangle Plastic Blue, Translucent
(show image)
244626 Flex 0.00
(excl. VAT)
0 (incl. VAT)