location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop LX 300 UK keyboard Mouse included RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop LX 300 UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967545-0120
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Cordless Desktop LX 300 UK keyboard Mouse included RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Mouse included
  • - Black
Warranty: 5-year limited hardware warranty
Long product name Logitech Cordless Desktop LX 300 UK keyboard Mouse included RF Wireless Black :
The long product name of Logitech Cordless Desktop LX 300 UK keyboard Mouse included RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech Cordless Desktop LX 300 UK
More>>>
Logitech Cordless Desktop LX 300 UK keyboard Mouse included RF Wireless Black:
The official description of Logitech Cordless Desktop LX 300 UK keyboard Mouse included RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Give yourself a comfortable workspace without cords and without hassles. The Logitech® Cordless Desktop® LX 300 delivers the cordless performance you expect, superbly. Then it really takes off. With its low-profile keyframe and other ergonomic features, it sets a higher standard for comfort and style, and with a variety of extra keys and buttons, it also lets you be more productive-without changing the way you work.

Check out all the features this mouse and keyboard combination offers to deliver more fun with less work.
Ultra-flat profile with Zero-Degree Tilt : Striking new keyboard design delivers ergonomic comfort - without changing the way you work.
Higher standard of comfort and style : Precision refinements to key shape, feel, identification, and layout make keystrokes effortless and sure.

- One-touch keyboard controls: Control audio/video playback, access email, launch Microsoft Office applications, and more - or reprogram the buttons to do whatever you want
- Easy two-handed navigation: Use your left hand for moving forward and back in your browser
- Secure, reliable cordless technology: Encrypted wireless technology avoids interference for completely reliable performance with no cord clutter.
- Premier optical mouse technology: Smooth, precise tracking on a wide range of surfaces, and no mouse ball means you'll never have to stop to clean it.

Short summary description Logitech Cordless Desktop LX 300 UK keyboard Mouse included RF Wireless Black:
This short summary of the Logitech Cordless Desktop LX 300 UK keyboard Mouse included RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop LX 300 UK, Wireless, RF Wireless, Black, Mouse included

Long summary description Logitech Cordless Desktop LX 300 UK keyboard Mouse included RF Wireless Black:
This is an auto-generated long summary of Logitech Cordless Desktop LX 300 UK keyboard Mouse included RF Wireless Black based on the first three specs of the first five spec groups.

Logitech Cordless Desktop LX 300 UK. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Design
Product colour *
Black
Power
Battery type
AA
Number of batteries supported
4
Mouse
Mouse included *
Yes
System requirements
Mac operating systems supported
Yes
Minimum system requirements
CD-ROM 1 x USB / 2 x PS2
Other features
Compatibility
PCs
Compatible operating systems
Windows 98SE, Windows ME, Windows 2000 / Windows XP
Brand Image Product code Product Stock Price from
Logitech Cordless Desktop LX 700 keyboard Mouse included RF Wireless Black Logitech Cordless Desktop LX 700 keyboard Mouse included RF Wireless Black
(show image)
967418-0120 Cordless Desktop LX 700 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Media keyboard PS/2 Black Logitech Media keyboard PS/2 Black
(show image)
967559-0120 Media Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop LX 300 keyboard RF Wireless Black Logitech Cordless Desktop LX 300 keyboard RF Wireless Black
(show image)
967545-0914 Cordless Desktop LX 300 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop® LX 500 keyboard RF Wireless Logitech Cordless Desktop® LX 500 keyboard RF Wireless
(show image)
967420-0914 Cordless Desktop® LX 500 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop® LX 700 keyboard USB + PS/2 Logitech Cordless Desktop® LX 700 keyboard USB + PS/2
(show image)
967418-0914 Cordless Desktop® LX 700 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop® LX 501 keyboard RF Wireless White Logitech Cordless Desktop® LX 501 keyboard RF Wireless White
(show image)
967419-0914 Cordless Desktop® LX 501 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)