location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Professional Glossy Laser Paper 150 gsm-150 sht/A4/210 x 297 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional Glossy Laser Paper 150 gsm-150 sht/A4/210 x 297 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG965A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962310632 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 394781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 01:07:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Aug 2021
Product end of life date
Bullet Points HP Professional Glossy Laser Paper 150 gsm-150 sht/A4/210 x 297 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - This sturdy 150 g/m², bright white paper brings a professional look and feel to your printed materials. Make an immediate impression thanks to the ultra-smooth surface and rich, vivid colours – people notice it as soon as they touch it.
  • - HP Professional Glossy Laser Paper features a smooth, glossy finish that brings rich colour and a high quality look to your documents. Get optimal performance on HP Color LaserJet printers. Compatible with most other laser printers and copiers.
  • - Print professional business documents including brochures, flyers and marketing materials without having to leave the office. This thick, heavy paper delivers crisp text and sharp, vibrant colour images.
Warranty: This HP product is backed by warranty and through HP Customer Care service and support.
Long product name HP Professional Glossy Laser Paper 150 gsm-150 sht/A4/210 x 297 mm :
The long product name of HP Professional Glossy Laser Paper 150 gsm-150 sht/A4/210 x 297 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional Glossy Laser Paper 150 gsm-150 sht/A4/210 x 297 mm
More>>>
HP Professional Glossy Laser Paper 150 gsm-150 sht/A4/210 x 297 mm:
The official description of HP Professional Glossy Laser Paper 150 gsm-150 sht/A4/210 x 297 mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for businesses that want to print high-quality brochures, flyers, marketing materials from the office.
HP Professional Glossy Laser Paper produces impressive brochures, flyers and marketing materials. This paper is ideal for creating standout glossy prints without leaving the office. Rely on HP for superior, consistent performance.

Short summary description HP Professional Glossy Laser Paper 150 gsm-150 sht/A4/210 x 297 mm:
This short summary of the HP Professional Glossy Laser Paper 150 gsm-150 sht/A4/210 x 297 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Professional Glossy Laser Paper 150 gsm-150 sht/A4/210 x 297 mm, Laser printing, A4 (210x297 mm), Gloss, 150 sheets, 150 g/m², White

Long summary description HP Professional Glossy Laser Paper 150 gsm-150 sht/A4/210 x 297 mm:
This is an auto-generated long summary of HP Professional Glossy Laser Paper 150 gsm-150 sht/A4/210 x 297 mm based on the first three specs of the first five spec groups.

HP Professional Glossy Laser Paper 150 gsm-150 sht/A4/210 x 297 mm. Recommended usage: Laser printing, Paper size: A4 (210x297 mm), Finish type: Gloss. Width: 309 mm, Depth: 218 mm, Height: 22 mm. Pallet weight: 265 g, Number of cartons per pallet: 30 pc(s), Number of layers per pallet: 3 pc(s). Quantity per pallet: 150 pc(s), Dimensions (WxDxH): 309 x 218 x 22 mm, Package dimensions (WxDxH): 309 x 218 x 22 mm

Features
Recommended usage *
Laser printing
Paper size *
A4 (210x297 mm)
Finish type *
Gloss
Sheets per pack *
150 sheets
Product colour
White
Media weight *
150 g/m²
Weight
1,6 kg
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Storage temperature (T-T)
0 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
309 mm
Depth
218 mm
Height
22 mm
Package width
309 mm
Package depth
218 mm
Package height
22 mm
Package weight
1,6 kg
Technical details
Number of cartons per pallet layer
10 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
265 g
Number of cartons per pallet
30 pc(s)
Number of layers per pallet
3 pc(s)
Master (outer) case weight
8,1 g
Quantity per master (outer) case
5 pc(s)
Other features
Quantity per pallet
150 pc(s)
Pallet dimensions (W x D x H)
1200 x 800 x 500 mm
Dimensions (WxDxH)
309 x 218 x 22 mm
Case or master carton quantity
5 pc(s)
Package dimensions (WxDxH)
309 x 218 x 22 mm
Media sheets per package
150 sheets
Case or master carton weight
8,1 kg
Larger master carton dimensions (WxDxH)
345 x 239 x 114
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Singapore 1 distributor(s)
United States 1 distributor(s)