location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-FX9BT Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-FX9BT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAFX9BTBE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769448898
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2024 11:21:19
The date of the most recent change of this product data-sheet in Icecat.
Quick Start Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points JVC HA-FX9BT Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Comfortable fit by the elastomer material
  • - 6-colour selection
  • - S / M size silicone earpieces included
  • - Powerful sound with 9.0mm Neodymium driver unit
  • - Listen wirelessly to your favorite music
  • - 5 hours of wireless listening with built-in rechargeable battery
  • - 3-button remote & mic for Bluetooth devices
Long product name JVC HA-FX9BT Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black :
The long product name of JVC HA-FX9BT Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HA-FX9BT-B-E Wireless inner ear headphones
More>>>
Short summary description JVC HA-FX9BT Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black:
This short summary of the JVC HA-FX9BT Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-FX9BT, Wireless, 20 - 20000 Hz, Calls/Music, 12 g, Headset, Black

Long summary description JVC HA-FX9BT Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black:
This is an auto-generated long summary of JVC HA-FX9BT Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black based on the first three specs of the first five spec groups.

JVC HA-FX9BT. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 12 g. Product colour: Black

“Gumy” wireless headphones with Bluetooth
“Gumy” wireless headphones with Bluetooth

These Bluetooth headphones join the widely popular JVC “Gumy” headphone line up.
Offering the convenience of wireless operation combined with stylish 6-colour variations and sound value.

Comfortable fit and powerful sound
Comfortable fit and powerful sound

The “Gumy” features comfortable fit to ears with the “elastomer “(GUMY) material.
It also features high sound quality with 9mm powerful Neodymium driver unit.
For secure and comfortable fit, small and medium silicone earpieces are supplied.

3-button inline remote and microphone for hands-free Calling.
3-button inline remote and microphone for hands-free Calling.

The HA-FX9BT features an inline mic and remote that allows you to play, stop and skip tracks as well as answer phone calls.

Brand Image Product code Product Stock Price from
JVC

JVC HA-FX35BT-B headphones/headset Wireless In-ear, Neck-band Calls/Music Bluetooth Black
(show image)
HA-FX35BT-B HA-FX35BT-B Wireless inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-S90BN-Z-E Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black
(show image)
HAS90BNZE HA-S90BN-Z-E 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-S65BN-A Headset Wired & Wireless Head-band Music Micro-USB Bluetooth Black, Blue
(show image)
HAS65BNAU HA-S65BN-A 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-S65BN-B Headset Wired & Wireless Head-band Music Micro-USB Bluetooth Black
(show image)
HAS65BNBU HA-S65BN-B 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX65BN-N Headphones Wireless Neck-band Micro USB Bluetooth Gold
(show image)
HAFX65BNNU HA-FX65BN-N 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX65BN-B Headphones Wireless Neck-band Calls/Music Micro USB Bluetooth Black
(show image)
HAFX65BNBU HA-FX65BN-B 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX45BT-W Headphones Wireless Neck-band Calls/Music Micro USB Bluetooth White
(show image)
HAFX45BTWE HA-FX45BT-W 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX45BT-B Headphones Wireless Neck-band Calls/Music Micro USB Bluetooth Black
(show image)
HAFX45BTBE HA-FX45BT-B 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX45BT-A Headphones Wireless Neck-band Calls/Music Micro USB Bluetooth Blue
(show image)
HAFX45BTAE HA-FX45BT-A 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-S35BT-A Headset Wireless Head-band Calls/Music Micro-USB Bluetooth Blue
(show image)
HAS35BTAU HA-S35BT-A 0.00
(excl. VAT)
0 (incl. VAT)