location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Silicon Power Power S50 Lithium Polymer (LiPo) 5000 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Silicon Power Check ‘Silicon Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power S50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP5K0MAPBKS50P0W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712702658262
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Silicon Power’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Silicon Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Silicon Power Power S50 Lithium Polymer (LiPo) 5000 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A budget power bank for everyone and every need
  • - Dual output for simultaneous charging of two devices
  • - LED light charging indication
  • - Multi-level protection for safest use
  • - High quality Li-polymer battery
  • - Fully charges 1.5 smartphones
  • - Up to 2 million USD product liability insurance
Warranty: 13 months
Long product name Silicon Power Power S50 Lithium Polymer (LiPo) 5000 mAh White :
The long product name of Silicon Power Power S50 Lithium Polymer (LiPo) 5000 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power S50, 5000 mAh, White
More>>>
Short summary description Silicon Power Power S50 Lithium Polymer (LiPo) 5000 mAh White:
This short summary of the Silicon Power Power S50 Lithium Polymer (LiPo) 5000 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Silicon Power Power S50, 5000 mAh, Lithium Polymer (LiPo), White

Long summary description Silicon Power Power S50 Lithium Polymer (LiPo) 5000 mAh White:
This is an auto-generated long summary of Silicon Power Power S50 Lithium Polymer (LiPo) 5000 mAh White based on the first three specs of the first five spec groups.

Silicon Power Power S50. Battery capacity: 5000 mAh, Battery technology: Lithium Polymer (LiPo). USB Type-A output ports: 2. Output current: 2,1 A. Product colour: White

Brand Image Product code Product Stock Price from
Silicon Power

Silicon Power Power S103 Lithium Polymer (LiPo) 10000 mAh White
(show image)
SP10KMAPBK103P0W Power S103 0.00
(excl. VAT)
0 (incl. VAT)
Silicon Power

Silicon Power Power S103 Lithium Polymer (LiPo) 10000 mAh Black
(show image)
SP10KMAPBK103P0K Power S103 0.00
(excl. VAT)
0 (incl. VAT)
Silicon Power

Silicon Power Power S55 Lithium Polymer (LiPo) 5000 mAh Gold
(show image)
SP5K0MAPBKS55P0C Power S55 0.00
(excl. VAT)
0 (incl. VAT)
Silicon Power

Silicon Power Power S200 Lithium Polymer (LiPo) 20000 mAh White
(show image)
SP20KMAPBK200P0W Power S200 0.00
(excl. VAT)
0 (incl. VAT)
Silicon Power

Silicon Power Power S55 Lithium Polymer (LiPo) 5000 mAh Pink
(show image)
SP5K0MAPBKS55P0P Power S55 0.00
(excl. VAT)
0 (incl. VAT)
Silicon Power

Silicon Power Power S150 Lithium Polymer (LiPo) 15000 mAh White
(show image)
SP15KMAPBK150P0W Power S150 0.00
(excl. VAT)
0 (incl. VAT)
Silicon Power

Silicon Power Power S100 Lithium Polymer (LiPo) 10000 mAh White
(show image)
SP10KMAPBK100P0W Power S100 0.00
(excl. VAT)
0 (incl. VAT)
Silicon Power

Silicon Power Power S55 Lithium Polymer (LiPo) 5000 mAh Blue
(show image)
SP5K0MAPBKS55P0B Power S55 0.00
(excl. VAT)
0 (incl. VAT)
Silicon Power

Silicon Power Power S55 Lithium Polymer (LiPo) 5000 mAh Black
(show image)
SP5K0MAPBKS55P0K Power S55 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)