location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SG764AA graphics card AMD Radeon HD4550 GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SG764AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SG764AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962666241 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:44:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Bullet Points HP SG764AA graphics card AMD Radeon HD4550 GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD4550 GDDR2
  • - 2048 x 1536 pixels 64 bit PCI Express x16
  • - DirectX version: 10.1 OpenGL version: 2.0
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP SG764AA graphics card AMD Radeon HD4550 GDDR2 :
The long product name of HP SG764AA graphics card AMD Radeon HD4550 GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATI Radeon HD 4550 (512 MB) DH PCIe x16 Graphics Card
More>>>
HP SG764AA graphics card AMD Radeon HD4550 GDDR2:
The official description of HP SG764AA graphics card AMD Radeon HD4550 GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATI Radeon HD 4550 (512 MB) DH PCIe x16 Graphics Card with full height bracket attached; DMS 59 to dual VGA Y cable; Software CD with graphics drivers; Low profile bracket to convert the card for using in a low profile chassis; Warranty documentation

Summary

The ATI Radeon HD 4550 DH PCIe x16 Graphics Card provides a Low Profile, PCI Express x16 graphics, supports Dual Display video output through its DMS-59 and TV-Out connectors.

Short summary description HP SG764AA graphics card AMD Radeon HD4550 GDDR2:
This short summary of the HP SG764AA graphics card AMD Radeon HD4550 GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP SG764AA, Radeon HD4550, GDDR2, 64 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description HP SG764AA graphics card AMD Radeon HD4550 GDDR2:
This is an auto-generated long summary of HP SG764AA graphics card AMD Radeon HD4550 GDDR2 based on the first three specs of the first five spec groups.

HP SG764AA. Graphics processor family: AMD, Graphics processor: Radeon HD4550. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.1, OpenGL version: 2.0. Interface type: PCI Express x16

Processor
Graphics processor family *
AMD
Graphics processor *
Radeon HD4550
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
1900 x 1200 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Ports & interfaces
Interface type *
PCI Express x16
VGA (D-Sub) ports quantity
1
DMS-59 ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10.1
OpenGL version *
2.0
HDCP
No
Dual Link DVI *
No
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Packaging content
User guide
Yes
Other features
HDMI
No
Connector(s)
S-video
Graphics card interface
Vrátane konzoly s úplnou výškou a nízkym profilom