location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4521F multifunction printer Laser A4 600 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4521F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4521F show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 327803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-4521F multifunction printer Laser A4 600 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 8 MB
  • - 10,4 kg
Warranty: 2 years
Long product name Samsung SCX-4521F multifunction printer Laser A4 600 x 600 DPI 20 ppm :
The long product name of Samsung SCX-4521F multifunction printer Laser A4 600 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCX-4521F - 600 x 600 dpi, 20 ppm, laser, 24-bit, fax, LCD, 8MB, USB 2.0
More>>>
Samsung SCX-4521F multifunction printer Laser A4 600 x 600 DPI 20 ppm:
The official description of Samsung SCX-4521F multifunction printer Laser A4 600 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save working time and effort with the Samsung Laser MFP SCX-4521F.

A Versatile 4-in-1 Laser MFP
The Samsung All-In-One Printer SCX-4521F is an easy and affordable basic business printer for a small office and home office.
With laser printing, color scanning, digital copying and efficient faxing in one space-saving design, the Samsung SCX-4521F four-in-one offers businesses quality documents and improve productivity.

Compact design with powerful performance
The Samsung SCX-4521F takes up a tiny 14.5*17.2-inch square on your desk, standing only 14.5 inches high and weighing 10.4 kg. Its polished white-plastic shell makes your office simple and refined.

Some other all-in-one printers tend to force users to take more space and less multi-function but The Samsung SCX-521F underlying features are designed to safeguard user’s space and lower cost to the maximum.
You get professional printing, scanning and flatbed copying in
one space-saving device that helps you maximize your office space.

The high-speed printing and copying performance
In our tests, the Samsung All-In-One Printer SCX-4521F proved very fast. Its speed is 20 pages per minute (ppm) for monochrome.

We are satisfied with the printer’s crisp black text, which is free of choppy- edged curves and diagonals. It helps you to maximize productivity and at a high speed of 20 ppm, you save on printing time compared to other printers.

Saving toner with one-touch "Toner save" button
When you use this printer, you use 25% less toner with the One Touch Toner function. Toner Save Mode reduces toner consumption about 25% and it gives you more images per toner cartridge.

You can just PUSH & SAVE up to 25% of Toner. Standard toner yield 3,000 sheets but if you use One-Touch Toner Save Button, you get 750 sheets more.

Favorite Copy & ID Card Copy function
To use special copy feature quickly, you may press ‘Favorite Copy’ button. Then you can find assigned special copy feature easily and you can enjoy the special feature and save time.

ID Copying allows copying of both sides of an ID or small document onto one sheet of paper: that’s also save paper and time. This special functionhelps you to use very convenient ID copy or small document.

Advanced OCR function
You can just use optical character recognition (OCR) software to scan all that paper. OCR scans documents and transforms them into editable rich text. You can save time to type with this function. Now it’s time to start an electrical filing system

Short summary description Samsung SCX-4521F multifunction printer Laser A4 600 x 600 DPI 20 ppm:
This short summary of the Samsung SCX-4521F multifunction printer Laser A4 600 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4521F, Laser, 600 x 600 DPI, Mono scanning, Mono faxing, A4, White

Long summary description Samsung SCX-4521F multifunction printer Laser A4 600 x 600 DPI 20 ppm:
This is an auto-generated long summary of Samsung SCX-4521F multifunction printer Laser A4 600 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Samsung SCX-4521F. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: White

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
11 s
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
99 copies
Copy resolution (black graphics)
600x300 DPI
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Input colour depth
24 bit
Greyscale levels
256
Scanner features
Twain, WIA
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax speed (A4)
3 sec/page
Fax broadcasting
100 locations
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Page description languages
SPL
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4
Paper handling
Recommended media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Internal memory *
8 MB
Sound pressure level (printing)
53 dB
Sound power level (standby)
35 dB
Mac compatibility
Yes
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
438 mm
Depth
374 mm
Height
368 mm
Weight
10,4 kg
Packaging data
Package weight
12,3 kg
Other features
I/O ports
USB
Dimensions (WxDxH)
438 x 374 x 368 mm
Duplex print options
No
Standard media sizes
Legal, A4, Letter, Folio, Executive, JIS B5, A5, A6, Envelope 6 3/4, 7 3/4, #9, #10, DL, C5, C6, ISO B5, Monarch Envelopes 76 x 127 mm ~ 216 x 356 mm
Media types supported
Plain Paper, Transparency, Labels, Card Stock, Envelope, Bond, Thick, Thin, Color Paper, Preprinted
Image scaling/enlargement range
25 - 400%
Compatible operating systems
Windows 98/Me/NT4.0/2000/XP, Linux OS (Red Hat 8.0-9.0, Fedora Core 1-3, Mandrake 9.0-10.2, SuSE 8.2-9.2) Mac 10.3
All-in-one functions
Fax, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:54:48
Uk has collected 4 expert reviews for Samsung SCX-4521F multifunction printer Laser A4 600 x 600 DPI 20 ppm and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%