Sanyo logo

Sanyo PLC-XM150L data projector 6000 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35578
Info modified on:
21 Jan 2020, 15:19:16
Long product name Sanyo PLC-XM150L data projector 6000 ANSI lumens LCD XGA (1024x768):

PLC-XM150L LCD, XGA 1024x768, 6000 ANSI Lumen, 1000 :1, 330 W NSH

Short summary description Sanyo PLC-XM150L data projector 6000 ANSI lumens LCD XGA (1024x768):

Sanyo PLC-XM150L, 6000 ANSI lumens, LCD, XGA (1024x768), 1000:1, 15 - 100 kHz, 48 - 100 Hz

Long summary description Sanyo PLC-XM150L data projector 6000 ANSI lumens LCD XGA (1024x768):

Sanyo PLC-XM150L. Projector brightness: 6000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Analog signal format system: NTSC, PAL, SECAM. Noise level: 38 dB. Power consumption (typical): 400 W, Power consumption (standby): 0,6 W, Power consumption (economy mode): 338 W

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.