Zotac logo

Zotac GeForce GTX 275 AMP NVIDIA GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43988
Info modified on:
02 Sept 2024, 20:41:09
Warranty:
5-year
Long product name Zotac GeForce GTX 275 AMP NVIDIA GDDR3:

NVIDIA GeForce GTX 275 AMP, PCI Express x16, GDDR3 896MB 2520MHz

Short summary description Zotac GeForce GTX 275 AMP NVIDIA GDDR3:

Zotac GeForce GTX 275 AMP, GeForce GTX 275, GDDR3, 448 bit, 2520 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description Zotac GeForce GTX 275 AMP NVIDIA GDDR3:

Zotac GeForce GTX 275 AMP. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 275, Processor frequency: 702 MHz. Graphics card memory type: GDDR3, Memory bus: 448 bit, Memory clock speed: 2520 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.