location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 30G0829 printer emulation upgrade

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30G0829
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30G0829 show
Show alternative article codes used in the online market place
Category:
Printer emulation allows printers to emulate other printers. For example, if a non-HP printer emulates an HP printer, any software written for a real HP printer will also run in the non-HP printer emulation and produce equivalent printing. Printer emulation upgrades means updating the software so that it is the latest version.
Printer Emulation Upgrades Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2020 10:05:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark 30G0829 printer emulation upgrade :
The long product name of Lexmark 30G0829 printer emulation upgrade. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PrintCryption Card
More>>>
Lexmark 30G0829 printer emulation upgrade:
The official description of Lexmark 30G0829 printer emulation upgrade as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Power of Solutions
This card supports the decryption of data that has been encrypted using the AES Rijndael encryption algorithm. With the Lexmark PrintCryption Card and using host encryption with subsequent decryption in the printer, proprietary or confidential information is secured and protected when transmitted over a TCP/IP network. The Lexmark PrintCryption Card enables printing of files that have been encrypted using the Rijndael encryption algorithm selected by the National Institute of Science and Technology as the Advanced Encryption Standard. This is a symmetric algorithm supporting key lengths of 128, 192, and 256 bits.

Compatibility
The Lexmark PrintCryption Card provides support for the Advanced Encryption Standard (Rijndael algorithm) to meet FIPS-197 requirements. The printer must be connected to the TCP/IP network using the standard Ethernet connection in the network printer models. Unique TCP/IP port numbers are used for the encrypted print information. The card decrypts and prints the information appropriate for the port: Port 9150 – persistent key management and control for RSA public and private key pairs; Port 9151 – used for data encrypted with an AES persistent key; Port 9152 – used for data encrypted with an AES session key.

Information about keys:
This product uses only confidentiality keys. It does not use signature or authentication keys. The confidentiality keys used do not incorporate any provisions for key escrow or key recovery. There are no backdoors or other provisions for exceptional access to the data being encrypted. The AES specifies three key sizes: 128, 192 and 256 bits. In decimal terms, this means that for each, there are approximately: 3.4 x 10^38 possible 128-bit keys; 6.2 x 10^57 possible 192-bit keys; 1.1 x 10^77 possible 256-bit keys. In comparison, NIST's Data Encryption Standard (DES) keys are 56 bits long, which means there are approximately 7.2 x 10^16 possible DES keys. Thus, there are on the order of 10^21 times more AES 128-bit keys than DES 56-bit keys. DES was a U.S. Government standard for approximately twenty years before it was able to be "cracked" by massive parallel network computer attacks and special-purpose "DES-cracking" hardware. The AES supports significantly larger key sizes than the DES. Barring any attacks against AES that are faster than key exhaustion, then even with future advances in technology, AES has the potential to remain secure for more than twenty years.

Export Restrictions:
These products have been classified by the US Bureau of Industry and Security under ECCN 5D002 (c.1) as retail encryption items (commodities, technology or software) exportable to certain countries under License Exception ENC, Section 740.17 (b) (3) of the Export Administration Regulations. These products are subject to U.S. export control laws and may be subject to export or import regulations in other countries. Licenses and approvals to export, re-export, or import this product may be required after delivery. These products may not be exported or re-exported to any countries (or any nationals of such countries) that support international terrorism, including, but not limited to, Cuba, Iran, Iraq, Libya, North Korea, Sudan and Syria. These products may not be exported for use in the design, development, production or use of nuclear, biological or chemical weapons.

Compatibility:
- C734DN
- C734DTN
- C734DW
- C734N
- C736DN
- C736DTN
- C736N
- E460DN
- E460DW
- E462DTN
- T650DN
- T650DTN
- T650N
- T652DN
- T652DTN
- T652N
- T654DN
- T654DTN
- T654N
- T656DNE
- W850DN
- W850N
- X463DE
- X464DE
- X466DE
- X466DTE
- X466DWE
- X651DE
- X652DE
- X654DE
- X656DE
- X656DTE
- X658DE
- X658DFE
- X658DME
- X658DTE
- X658DTFE
- X658DTME
- X734DE
- X736DE
- X738DE
- X738DTE
- X860DE 3
- X860DE 4
- X862DTE 3
- X862DTE 4
- X864DHE 3
- X864DHE 4

Short summary description Lexmark 30G0829 printer emulation upgrade:
This short summary of the Lexmark 30G0829 printer emulation upgrade data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 30G0829, 152 x 222 x 32 mm, 450 g

Long summary description Lexmark 30G0829 printer emulation upgrade:
This is an auto-generated long summary of Lexmark 30G0829 printer emulation upgrade based on the first three specs of the first five spec groups.

Lexmark 30G0829. Package dimensions (WxDxH): 152 x 222 x 32 mm, Package weight: 450 g

Weight & dimensions
Package dimensions (WxDxH)
152 x 222 x 32 mm
Package weight
450 g
Technical details
Country of origin
United States
Package dimensions (W x D x H)
152,4 x 222,2 x 31,8 mm (6 x 8.75 x 1.25")
Package weight (imperial)
0,454 kg (1 lbs)
Country Distributor
United Kingdom 1 distributor(s)