location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6730s Notebook PC 2 GB 160 GB Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6730s Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KU353EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420262626 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Mar 2009
Product end of life date
Bullet Points HP Compaq 6730s Notebook PC 2 GB 160 GB Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,8 GHz
  • - 2 GB
  • - 160 GB
  • - Windows Vista Home Premium
More>>>
Short summary description HP Compaq 6730s Notebook PC 2 GB 160 GB Windows Vista Home Premium:
This short summary of the HP Compaq 6730s Notebook PC 2 GB 160 GB Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6730s Notebook PC, 1,8 GHz, 2 GB, 160 GB, Windows Vista Home Premium

Long summary description HP Compaq 6730s Notebook PC 2 GB 160 GB Windows Vista Home Premium:
This is an auto-generated long summary of HP Compaq 6730s Notebook PC 2 GB 160 GB Windows Vista Home Premium based on the first three specs of the first five spec groups.

HP Compaq 6730s Notebook PC. Processor frequency: 1,8 GHz. Internal memory: 2 GB. Total storage capacity: 160 GB. Operating system installed: Windows Vista Home Premium. Weight: 2,5 kg

Design
Country of origin
China
Processor
Cache external
2048 KB
Processor frequency *
1,8 GHz
Processor front side bus
800 MHz
Memory
Memory upgrade
4 GB
Internal memory *
2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD speed
5400 RPM
Graphics
Maximum graphics card memory
0,128 GB
Software
Operating system installed *
Windows Vista Home Premium
Weight & dimensions
Weight *
2,5 kg
Other features
UNSPSC-code
43211503
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 04:00:28
Uk has collected 6 expert reviews for HP Compaq 6730s Notebook PC 2 GB 160 GB Windows Vista Home Premium and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2011-09-27 04:00:27
The HP Compaq 6730s is aimed at the business market. However, unlike some similar laptops, it is competitively priced and boasts some sensible features that make it a good proposition. Unlike the majority of comparable laptops, the HPs screen doesnt f...
Good Good screen, Fairly decent performance, Good usability...
Bad Poor graphics performance...
80%
goodgearguide.com.au
Updated:
2011-11-04 16:09:00
The HP Compaq 6730s (FV305PA) is an entry-level business notebook geared towards unpicky professionals. Characterised by a workmanlike performance, moderate price tag and fearsomely dull design, it’s not the sort of notebook that jumps out at prospecti...
Good Business-friendly design, dedicated graphics chip, spacious display and keyboard...
Bad Business-friendly design, underperformed in WorldBench 6, a little on the chunky side...
Bottom line The Compaq 6730s (FV305PA) is the Dunlop of business notebooks. Like the famous shoe, its plain, workmanlike and reliable, yet also incredibly dull. If youre on the lookout for a basic business laptop with some gaming capabilities, it will get the j...
65%