location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB Slim Business keyboard Office Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Slim Business Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2MY28AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628665082 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:45:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP USB Slim Business keyboard Office Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB Mechanical
  • - Full-size (100%) Numeric keypad
  • - Black
  • - 1 pc(s)
Warranty: Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP USB Slim Business keyboard Office Black :
The long product name of HP USB Slim Business keyboard Office Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Slim Business Keyboard
More>>>
HP USB Slim Business keyboard Office Black:
The official description of HP USB Slim Business keyboard Office Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get fast data entry and quick USB connectivity with the HP USB Business Slim Keyboard, designed to complement the 2015 class of HP Business PCs.

Short summary description HP USB Slim Business keyboard Office Black:
This short summary of the HP USB Slim Business keyboard Office Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB Slim Business Keyboard, Full-size (100%), Wired, USB, Mechanical, Black

Long summary description HP USB Slim Business keyboard Office Black:
This is an auto-generated long summary of HP USB Slim Business keyboard Office Black based on the first three specs of the first five spec groups.

HP USB Slim Business Keyboard. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Recommended usage: Office. Product colour: Black

Multi-OS compatibility

Interact seamlessly with a full-sized keyboard layout that’s optimized for use with multiple operating systems.[1]

USB connectivity

Easily connect the keyboard to any USB port on your PC.

Rest easy

Get the reassurance of a one-year limited warranty.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Design
Backlight *
No
Design
Product colour *
Black
Power
Power source type *
USB
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
436,8 x 137,6 x 21 mm
Keyboard weight
960 g
Packaging content
Number of products included *
1 pc(s)
Disclaimer HP USB Slim Business keyboard Office Black:
Disclaimer

[1]See product QuickSpecs for compatible operating systems.