Tripp Lite logo

Tripp Lite B018-000-1P5 rack accessory Mounting bracket

Data-sheet quality:
created/standardized by Icecat
Product views:
97084
Info modified on:
12 Aug 2024, 13:02:12
Bullet Points Tripp Lite B018-000-1P5 rack accessory Mounting bracket:
  • - Extends 1.5 in. past the front vertical mounting rails
  • - Made from cold-rolled steel with black powder-coated finish
  • - Compatible with EIA-standard 19 in. racks and rack cabinets
  • - All necessary mounting hardware is included
Warranty:
Lifetime limited
Long product name Tripp Lite B018-000-1P5 rack accessory Mounting bracket:

SmartRack 1U Rack-Mount Device Rack Extension Bracket, 1.5 in.

Tripp Lite B018-000-1P5 rack accessory Mounting bracket:

The B018-000-1P5 1U Rack-Mount Device Rack Extension Bracket allows you to mount a console or console KVM switch into a rack so that it extends 1.5 inches past the front vertical mounting rails. This is of use when the rack equipment mounted just above the console protrudes out the front of the rack and prevents the console from fully opening. The rack-mount extension brackets are constructed from cold-rolled steel with a black powder-coated finish to match your rack. Attach the rack extension brackets to your EIA-standard 19-inch rack, then attach the console or console KVM switch to the brackets. All necessary mounting hardware is included.

Short summary description Tripp Lite B018-000-1P5 rack accessory Mounting bracket:

Tripp Lite B018-000-1P5, Mounting bracket, Black, China, 84,8 mm, 45 mm, 45 mm

Long summary description Tripp Lite B018-000-1P5 rack accessory Mounting bracket:

Tripp Lite B018-000-1P5. Type: Mounting bracket, Product colour: Black, Country of origin: China. Package width: 84,8 mm, Package depth: 45 mm, Package height: 45 mm. Master (outer) case width: 274,8 mm, Master (outer) case length: 199,9 mm, Master (outer) case height: 154,9 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.