location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

InvisibleShield Glass+ Clear screen protector Lenovo 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZAGG Check ‘ZAGG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
InvisibleShield
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glass+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LM4LGS-F00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848467065510 show
Category:
Plastic covers used to protect smartphone and tablet screens from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘ZAGG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ZAGG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points InvisibleShield Glass+ Clear screen protector Lenovo 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear screen protector 12,7 cm (5") Lenovo
  • - Transparent Tempered glass
  • - Scratch resistant
  • - Rounded edges
  • - Fingerprint resistant
  • - 1 pc(s)
Long product name InvisibleShield Glass+ Clear screen protector Lenovo 1 pc(s) :
The long product name of InvisibleShield Glass+ Clear screen protector Lenovo 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

InvisibleShield Glass+ Lenovo Moto E4
More>>>
InvisibleShield Glass+ Clear screen protector Lenovo 1 pc(s):
The official description of InvisibleShield Glass+ Clear screen protector Lenovo 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GLASS+ screen protection. Extreme Impact and Scratch Protection. The toughest glass screen protection – full stop. Shatter Protection: Glass+ features Ion Matrix™, the most advanced impact and scratch protection available. Crystal Clear: Smooth tempered glass with bevelled edges gives you maximum HD® image clarity and remarkable touch sensitivity. Smudge Resistant: Its long lasting, oil-resistant technology prevents fingerprints and smudges to help keep your screen pristine. Easy Application: Smart EZ Apply® tabs make installation bubble free. Simply align it, press it and watch as Glass+ does the rest. A Warranty You Can Count On: A limited lifetime warranty means if your Glass+ gets worn or damaged, ZAGG will replace it for the life of your device.

Short summary description InvisibleShield Glass+ Clear screen protector Lenovo 1 pc(s):
This short summary of the InvisibleShield Glass+ Clear screen protector Lenovo 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

InvisibleShield Glass+, Lenovo, Moto E4, Scratch resistant, Transparent, 1 pc(s)

Long summary description InvisibleShield Glass+ Clear screen protector Lenovo 1 pc(s):
This is an auto-generated long summary of InvisibleShield Glass+ Clear screen protector Lenovo 1 pc(s) based on the first three specs of the first five spec groups.

InvisibleShield Glass+. Brand compatibility: Lenovo, Compatibility: Moto E4, Protection features: Scratch resistant. Material: Tempered glass, Product colour: Transparent. Quantity per pack: 1 pc(s)

The Industry's Best Worry-Free Warranty
The Industry's Best Worry-Free Warranty

We've always got you covered. If your InvisibleShield ever gets worn or scratched, don't worry, we'll replace it for the life of the device it protects.

Smudge Proof and Easy to Clean
Smudge Proof and Easy to Clean

Oil-resistant technology delivers the longest-lasting fingerprint and smudge protection available.

Feels Just Like Your Screen
Feels Just Like Your Screen

Perfectly crafted for a super-smooth feel and unbeatable touchscreen sensitivity.

Engineered to Disappear
Engineered to Disappear

Meticulously tested materials were selected to deliver 100% clarity and better image depth.

Protection That's Everyday Strong
Protection That's Everyday Strong

Durable materials originally designed to protect military helicopter blades deliver unparalleled impact, scratch, and smudge protection.

Features
Protector type *
Clear screen protector
Compatibility *
Moto E4
Maximum screen size
12,7 cm (5")
Protection features
Scratch resistant
Device type
Mobile phone/Smartphone
Brand compatibility *
Lenovo
Shockproof
Yes
Performance
Product colour
Transparent
Material
Tempered glass
Performance
Bubble-free application
Yes
Easy to apply
Yes
Easy to clean
Yes
Rounded edges
Yes
Fingerprint resistant
Yes
Frame type
Frameless
Oil stain resistant
Yes
Packaging content
Quantity per pack *
1 pc(s)
Package type
Hanging box
Brand Image Product code Product Stock Price from
InvisibleShield Glass+ Clear screen protector Samsung 1 pc(s) InvisibleShield Glass+ Clear screen protector Samsung 1 pc(s)
(show image)
SGXLGS-F00 Glass+ 0.00
(excl. VAT)
0 (incl. VAT)
InvisibleShield Glass+ Clear screen protector Lenovo 1 pc(s) InvisibleShield Glass+ Clear screen protector Lenovo 1 pc(s)
(show image)
LMZLGS-F00 Glass+ 0.00
(excl. VAT)
0 (incl. VAT)
InvisibleShield Glass+ Clear screen protector Lenovo 1 pc(s) InvisibleShield Glass+ Clear screen protector Lenovo 1 pc(s)
(show image)
LMFLGS-F00 Glass+ 0.00
(excl. VAT)
0 (incl. VAT)
InvisibleShield Glass+ Clear screen protector Lenovo 1 pc(s) InvisibleShield Glass+ Clear screen protector Lenovo 1 pc(s)
(show image)
LMELGS-F00 Glass+ 0.00
(excl. VAT)
0 (incl. VAT)
InvisibleShield Glass+ Clear screen protector Lenovo 1 pc(s) InvisibleShield Glass+ Clear screen protector Lenovo 1 pc(s)
(show image)
LMCLGS-F00 Glass+ 0.00
(excl. VAT)
0 (incl. VAT)
InvisibleShield Glass+ Clear screen protector LG 1 pc(s) InvisibleShield Glass+ Clear screen protector LG 1 pc(s)
(show image)
LK8LGS-F00 Glass+ 0.00
(excl. VAT)
0 (incl. VAT)
InvisibleShield Glass+ Clear screen protector LG 1 pc(s) InvisibleShield Glass+ Clear screen protector LG 1 pc(s)
(show image)
LK4LGS-F00 Glass+ 0.00
(excl. VAT)
0 (incl. VAT)
InvisibleShield Glass+ Clear screen protector LG 1 pc(s) InvisibleShield Glass+ Clear screen protector LG 1 pc(s)
(show image)
LK1LGS-F00 Glass+ 0.00
(excl. VAT)
0 (incl. VAT)
InvisibleShield Glass+ Clear screen protector Huawei 1 pc(s) InvisibleShield Glass+ Clear screen protector Huawei 1 pc(s)
(show image)
HP8LGS-F00 Glass+ 0.00
(excl. VAT)
0 (incl. VAT)
InvisibleShield Glass+ Clear screen protector OnePlus 1 pc(s) InvisibleShield Glass+ Clear screen protector OnePlus 1 pc(s)
(show image)
200101042 Glass+ 0.00
(excl. VAT)
0 (incl. VAT)