location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG F1K2CS2W washing machine Front-load 17 kg 1100 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F1K2CS2W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1K2CS2W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087295221 show
Category:
Machines used for washing clothes.
Washing Machines Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:48:44
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG F1K2CS2W user manual (6.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG F1K2CS2W washing machine Front-load 17 kg 1100 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 17 kg 1100 RPM White
  • - Built-in display LED
  • - Hygiene/anti-allergy, Cotton, Hand/wool, Hand, Wool, Intensive/outdoor, Microfiber, Sport, Steam
  • - Load balancing system
  • - Delayed start timer
  • - Spin-drying class: B
  • - 78 dB
More>>>
Short summary description LG F1K2CS2W washing machine Front-load 17 kg 1100 RPM White:
This short summary of the LG F1K2CS2W washing machine Front-load 17 kg 1100 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

LG F1K2CS2W, Front-load, 17 kg, B, 78 dB, 1100 RPM, 442 kWh

Long summary description LG F1K2CS2W washing machine Front-load 17 kg 1100 RPM White:
This is an auto-generated long summary of LG F1K2CS2W washing machine Front-load 17 kg 1100 RPM White based on the first three specs of the first five spec groups.

LG F1K2CS2W. Loading type: Front-load. Drum capacity: 17 kg, Spin-drying class: B, Noise level (spin): 78 dB, Noise level (wash): 58 dB, Maximum spin speed: 1100 RPM. Annual energy consumption washing: 442 kWh, Annual water consumption washing: 17000 L. Product colour: White. Width: 700 mm, Depth: 770 mm, Height: 990 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Inverter technology
Yes
Built-in display *
Yes
Display type
LED
Door hinge *
Left
Door colour
Black
Motor type
Beltless
Certification
CE
Performance
Drum capacity *
17 kg
Maximum spin speed *
1100 RPM
Spin-drying class *
B
Noise level (spin) *
78 dB
Noise level (wash) *
58 dB
Delayed start timer *
Yes
Cycle time (max)
227 min
Washing programs *
Hygiene/anti-allergy, Cotton, Hand/wool, Hand, Wool, Intensive/outdoor, Microfiber, Sport, Steam
Rinse Plus function
Yes
Load balancing system *
Yes
AquaStop function *
No
Residual moisture
49%
Performance
Adjustable temperature
Yes
Wi-Fi controlled
Yes
Ergonomics
TurboWash
Yes
On/off button
Yes
Brand-specific features
LG technologies (clothes care)
Inverter Direct Drive Motor
Power
Energy efficiency class (old)
A++
Energy consumption washing per cycle
2,1 kWh
Power consumption (off)
0,5 W
Weight & dimensions
Width
700 mm
Depth
770 mm
Height
990 mm
Weight
93 kg
Other features
Annual energy consumption washing
442 kWh
Annual water consumption washing
17000 L
Brand Image Product code Product Stock Price from
LG F4J7TY1W washing machine Front-load 8 kg 1400 RPM White LG F4J7TY1W washing machine Front-load 8 kg 1400 RPM White
(show image)
F4J7TY1W F4J7TY1W 0.00
(excl. VAT)
0 (incl. VAT)
LG Signature Mini Wash washing machine Top-load 2 kg White LG Signature Mini Wash washing machine Top-load 2 kg White
(show image)
LST100.ABWQKIS Signature Mini Wash 0.00
(excl. VAT)
0 (incl. VAT)
LG F4J5QN3W washing machine Front-load 7 kg 1400 RPM White LG F4J5QN3W washing machine Front-load 7 kg 1400 RPM White
(show image)
F4J5QN3W F4J5QN3W 0.00
(excl. VAT)
0 (incl. VAT)
LG FH495BDN2 washing machine Front-load 12 kg 1400 RPM White LG FH495BDN2 washing machine Front-load 12 kg 1400 RPM White
(show image)
FH495BDN2 FH495BDN2 0.00
(excl. VAT)
0 (incl. VAT)
LG FH4U2VFN3 washing machine Front-load 9 kg 1400 RPM White LG FH4U2VFN3 washing machine Front-load 9 kg 1400 RPM White
(show image)
FH4U2VFN3 FH4U2VFN3 0.00
(excl. VAT)
0 (incl. VAT)
LG FH4G7TDN1 washing machine Front-load 8 kg 1400 RPM White LG FH4G7TDN1 washing machine Front-load 8 kg 1400 RPM White
(show image)
FH4G7TDN1 FH4G7TDN1 0.00
(excl. VAT)
0 (incl. VAT)
LG FH495BDS6 washing machine Front-load 12 kg 1400 RPM Silver LG FH495BDS6 washing machine Front-load 12 kg 1400 RPM Silver
(show image)
FH495BDS6 FH495BDS6 0.00
(excl. VAT)
0 (incl. VAT)
LG FH6F9BDS2 washing machine Front-load 12 kg 1600 RPM White LG FH6F9BDS2 washing machine Front-load 12 kg 1600 RPM White
(show image)
FH6F9BDS2 FH6F9BDS2 0.00
(excl. VAT)
0 (incl. VAT)
LG FH4A8FDN2 washing machine Front-load 9 kg 1400 RPM White LG FH4A8FDN2 washing machine Front-load 9 kg 1400 RPM White
(show image)
FH4A8FDN2 FH4A8FDN2 0.00
(excl. VAT)
0 (incl. VAT)
LG FH4A8JDS2 washing machine Front-load 10 kg 1400 RPM White LG FH4A8JDS2 washing machine Front-load 10 kg 1400 RPM White
(show image)
FH4A8JDS2 FH4A8JDS2 0.00
(excl. VAT)
0 (incl. VAT)