location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE1812R AV extender AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE1812R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE1812R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792007699 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:52:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VE1812R user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE1812R AV extender AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDBaseT Connectivity – extends an HDMI connection over a long distance via one Cat 5e / 6 / 6a cable
  • - Supports HDBaseT Long Reach Mode – Up to a maximum range of 150 meters @ 1080p
  • - 4k x 2k HDMI transmission distance up to 100m over Cat 6a or ATEN 2L-2910 Cat 6 cable
  • - HDBaseT Anti-jamming – resists signal interference during high - quality video transmission using HDBaseT technology
  • - POH (Power over HDBaseT) – supplies power from Transmitter to Receiver over a long distance via one Cat 5e / 6 / 6a cable
  • - Bi-directional RS-232 channel – allows you to connect to serial terminals or serial devices, such as touch screens and barcode scanners
  • - Bi-directional IR channel – Two way IR protocol delivery by one IR port; IR transmission is processed one direction at a time
  • - Rack- Mountable
Long product name ATEN VE1812R AV extender AV receiver Black :
The long product name of ATEN VE1812R AV extender AV receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI HDBaseT Receiver with POH (4K@100m) (HDBaseT Class A) (PoH PD)
More>>>
ATEN VE1812R AV extender AV receiver Black:
The official description of ATEN VE1812R AV extender AV receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE1812R features Power over HDBaseT (POH) which sends power from Tx to Rx over Cat 5e / 6 / 6a cable without any additional power supply. The VE1812R supports RS-232 and IR signaling pass-through, allowing you to control the HDMI source device from the receiver unit (VE1812R) while also accessing the HDMI display device from the transmitter unit (VE1812T). The IR signals can also be extended in both directions.

The VE1812R HDMI HDBaseT Receiver with POH is HDMI (3D, Deep Color, 4kx2k) and HDCP compatible. When transmitting HDMI / 4K with a Cat 6a or ATEN 2L-2910 Cat 6 cable, the maximum distance can reach up to 100 meters. With Long Reach Mode enabled, the VE1812R can extend HDMI signal up to 150m @1080p. The VE1812R is perfect for digital classrooms, video conference rooms, gaming or any installation that requires superior video quality.

Short summary description ATEN VE1812R AV extender AV receiver Black:
This short summary of the ATEN VE1812R AV extender AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE1812R, 4096 x 2160 pixels, AV receiver, 150 m, Wired, 3D, HDCP

Long summary description ATEN VE1812R AV extender AV receiver Black:
This is an auto-generated long summary of ATEN VE1812R AV extender AV receiver Black based on the first three specs of the first five spec groups.

ATEN VE1812R. Type: AV receiver, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Connectivity technology: Wired. Operating voltage (receiver): 5 V, Power consumption (receiver) (max): 6,4 W. Receiver dimensions (W x D x H): 123 x 140,4 x 30 mm, Receiver weight: 450 g

Features
Type *
AV receiver
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat5e, Cat6, Cat6a
Maximum transfer distance
150 m
LED indicators
Yes
Supported video modes
1080p
Supported graphics resolutions
3840 x 2160, 4096 x 2160
Bandwidth
10,2 Gbit/s
Bandwidth
340 MHz
HDCP
Yes
Material
Metal
3D
Yes
Consumer Electronics Control (CEC) support
Yes
Impedance
100 Ω
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
1
HDBaseT port
Yes
Number of HDMI outputs
1
RS-232 output ports
1
Ports & interfaces
Video out
1
3.5 mm (1/8-inch) out
Yes
Remote (IR) output
1
DC-in jack
Yes
Power
Operating voltage (receiver)
5 V
Power consumption (receiver) (max)
6,4 W
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Receiver dimensions (W x D x H)
123 x 140,4 x 30 mm
Receiver weight
450 g
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VE1901AEUT AV extender AV transmitter White ATEN VE1901AEUT AV extender AV transmitter White
(show image)
VE1901AEUT VE1901AEUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1801AEUT AV extender AV transmitter White ATEN VE1801AEUT AV extender AV transmitter White
(show image)
VE1801AEUT VE1801AEUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1801AUST AV extender AV transmitter White ATEN VE1801AUST AV extender AV transmitter White
(show image)
VE1801AUST VE1801AUST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AEUT AV extender AV transmitter White ATEN VE2812AEUT AV extender AV transmitter White
(show image)
VE2812AEUT VE2812AEUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE3912T AV extender AV transmitter Black ATEN VE3912T AV extender AV transmitter Black
(show image)
VE3912T VE3912T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AUST AV extender AV transmitter Black ATEN VE2812AUST AV extender AV transmitter Black
(show image)
VE2812AUST VE2812AUST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AT AV extender AV transmitter Black ATEN VE2812AT AV extender AV transmitter Black
(show image)
VE2812AT VE2812AT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812EUT AV extender AV transmitter White ATEN VE2812EUT AV extender AV transmitter White
(show image)
VE2812EUT VE2812EUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812UST AV extender AV transmitter White ATEN VE2812UST AV extender AV transmitter White
(show image)
VE2812UST VE2812UST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812T AV extender AV transmitter Black ATEN VE2812T AV extender AV transmitter Black
(show image)
VE2812T VE2812T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)