location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 7450 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R0GDM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184007259
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
DELL R0GDM user manual (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 7450 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 155 W
  • - Intel® Core™ i5 i5-7500 3,4 GHz
  • - 60,5 cm (23.8") Full HD 1920 x 1080
  • - 8 GB DDR4-SDRAM 2400 MHz
  • - 256 GB SSD DVD±RW Card reader integrated
  • - Intel® HD Graphics 630
  • - 2 MP
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 10 Pro 64-bit
Warranty: 3 Years NBD
Long product name DELL OptiPlex 7450 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black :
The long product name of DELL OptiPlex 7450 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7500 (6M Cache, up to 3.80 GHz), 8GB DDR4 2400 MHz, 256GB SSD, 23.8" FHD (1920x1080) Touch, Intel HD Graphics 630, DVD+/-RW, Gigabit Ethernet, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
DELL OptiPlex 7450 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
The official description of DELL OptiPlex 7450 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Put ultimate productivity back in your hands.
Premier 23.8" business All-in-One desktop with the greatest level of manageability and security. Featuring optional 4K resolution and touch display.

Superb productivity. Unmatched quality.
Elegant and efficient: The stunningly expansive 23.8" UHD 4K resolution WLED display, also available in FHD (1920x1080) resolution, makes it easy to present, share and display more onscreen information to reduce scrolling and improve productivity.

Feel the difference: Optional multi-point touch screen allows you to interact with your work, so you can have a more hands on approach to success.

Created for collaboration: Engineered with integrated speakers, a dual array microphone, and an HD web camera, along with Microsoft Skype for Business certification, the 7450 delivers collaboration and communication capabilities for both video and telephone conferencing.

Incomparable performance with superior versatility
Power your success: Equipped with up to 7th and 6th Gen Intel® processors for comprehensive Operating System support.

Work remotely, with confidence: Optional Intel® Standard Manageability technology allows for remote out of band management capabilities for increased uptime and productivity.

Upgraded everywhere: With up to 32GB of DDR4 memory, a variety of storage solutions, including high performance solid state drives, and optional next generation AMD discrete graphics, the 7450 All-in-One delivers unrivaled performance.

Less clutter, more versatility: This flexible AIO offers multiple wireless options, while streamlining all connections to one single plug for a cleaner and more functional workspace.

The most advanced workspace solution.
More control, more comfort: Articulating and Height Adjustable stand options allow you to alter the position your monitor for optimal comfort and productivity.

Stay connected with ease: Multiple port options improve the way you work by creating an easy and centralized way to connect and share from your devices.
- Optional Bluetooth and 802.12ac 2x2 wireless LAN enable you to work without wires.
- Packed with eight USB ports, including a USB 3.0 Type C and a side USB 3.0 with PowerShare, for fast data transfers and the ability to conveniently charge other devices even while the system is powered down.
- Standard Media Card Reader SD4.0 allows for fast data transfer from a variety of memory cards.

Multiple ways to display: DisplayPort & HDMI ports provide modern digital connectivity for multi-display usage so you can view more information on screen without minimize or closing applications.

Easy access: With a tool-less design, the 7450 All-in-One is easy to maintain and upgrade, maximizing return on investment.

Short summary description DELL OptiPlex 7450 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
This short summary of the DELL OptiPlex 7450 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 7450, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL OptiPlex 7450 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
This is an auto-generated long summary of DELL OptiPlex 7450 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL OptiPlex 7450. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3,4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black

Superb productivity. Unmatched quality.
Superb productivity. Unmatched quality.

Elegant and efficient: The stunningly expansive 23.8" UHD 4K resolution WLED display, also available in FHD (1920x1080) resolution, makes it easy to present, share and display more onscreen information to reduce scrolling and improve productivity.

Feel the difference: Optional multi-point touch screen allows you to interact with your work, so you can have a more hands on approach to success.

Created for collaboration: Engineered with integrated speakers, a dual array microphone, and an HD web camera, along with Microsoft Skype for Business certification, the 7450 All-in-One delivers collaboration and communication capabilities for both video and telephone conferencing.

Incomparable performance with superior versatility
Incomparable performance with superior versatility

Power your success: Equipped with up to 7th and 6th Gen Intel® processors for comprehensive Operating System support.

Work remotely, with confidence: Optional Intel® Standard Manageability technology allows for remote out of band management capabilities for increased uptime and productivity

Upgraded everywhere: With up to 32GB of DDR4 at 2400Mhz memory, a variety of storage solutions, including high performance PCIe NVMe solid state drives, and optional next generation AMD discrete graphics, the 7450 All-in-One delivers unrivalled performance.

Less clutter, more versatility: This flexible AIO offers a wireless option and streamlines all connections to one single plug for a cleaner and more functional workspace.

Reliable and secure: Standard Chassis Intrusion Detection Switch that will alert you of any unauthorized entry into the interior of your system, keeping your system safe. And Backed by rigorous MIL STD 180 testing, you can work without worry.

The most advanced workspace solution.
The most advanced workspace solution.

More control, more comfort: Articulating and Height Adjustable stand options allow you to alter the position your screen for optimal comfort and productivity.

Stay connected with ease: Multiple port options improve the way you work by creating an easy and centralized way to connect and share from your devices.
- Optional Bluetooth and 802.12ac 2x2 wireless LAN enable you to work without wires.
- Packed with eight USB ports, including a USB 3.1 Gen 1 Type C and a side USB 3.1 Gen 1 with PowerShare, for fast data transfers and the ability to conveniently charge other devices even while the system is powered down.
- Standard Media Card Reader SD4.0 allows for fast data transfer from a variety of memory cards.

Multiple ways to display: DisplayPort & HDMI ports provide modern digital connectivity with support for two additional monitors so you can view more information on screen without minimize or closing applications.

Easy access: With a tool-less design, the 7450 All-in-One is easy to maintain and upgrade, maximizing return on investment.

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7500
Processor cores
4
Processor threads
4
Processor boost frequency
3,8 GHz
Processor frequency *
3,4 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Kaby Lake
Processor series
Intel Core i5-7500 Desktop Series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR335
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1,35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of storage drives installed
1
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
5912
Audio
Built-in speaker(s) *
Yes
RMS rated power
8 W
Built-in microphone
Yes
Audio system
Waves MaxxAudio Pro
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
HDMI ports quantity *
2
DisplayPorts quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Audio output
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Design
Product colour *
Black
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® Q170
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Trial software
Microsoft Office
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
97123
Power
AC adapter power
155 W
AC adapter frequency
47/63 Hz
AC adapter input voltage
90 - 264 V
Weight & dimensions
Width (with stand)
575,2 mm
Depth (with stand)
63,5 mm
Height (with stand)
393 mm
Weight (with stand)
7,11 kg
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Operating altitude
0 - 5000 m
Packaging content
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Other features
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 18:42:38
Uk has collected 4 expert reviews for DELL OptiPlex 7450 Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Disclaimer DELL OptiPlex 7450 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
Disclaimer

Actual configuration might differ from illustration