location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 7050 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 450 Windows 10 Pro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XDRVV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184007068
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
DELL XDRVV user manual (11.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 7050 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 450 Windows 10 Pro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 240 W
  • - Intel® Core™ i7 i7-7700 3,6 GHz
  • - 8 GB DDR4-SDRAM 2400 MHz 2 x 4 GB
  • - 256 GB SSD DVD±RW Card reader integrated
  • - AMD Radeon R7 450 4 GB Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
Warranty: 3 Years Next Business Day
Long product name DELL OptiPlex 7050 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 450 Windows 10 Pro Tower PC Black :
The long product name of DELL OptiPlex 7050 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 450 Windows 10 Pro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700 (8M Cache, up to 4.20 GHz), 8GB DDR4 2400MHz, 256GB SSD, Intel HD Graphics 630 + AMD Radeon R7 450 4GB, DVD+/-RW, Gigabit LAN, Windows 10 Pro 64-bit
More>>>
DELL OptiPlex 7050 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 450 Windows 10 Pro Tower PC Black:
The official description of DELL OptiPlex 7050 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 450 Windows 10 Pro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible Expandability. Maximum performance.

Tower and Small Form Factor desktops with Intel® vPro™ Technology deliver maximum performance and the space to add additional peripherals.

Designed to fit the way you work.

Incredible versatility: The OptiPlex 7050 has an adaptable, compact design that allows you to maximize your environment. The new towers conveniently fit on or under your desk, while the small form factor models are available with a Small Form Factor All-in-One Stand

Easy access: With a tool-less design and a simple removable side panel, you have easy access to key system components such as drives and memory, allowing full expandability to meet your specific needs. Also allows ease of service so your system can be updated, remaining viable for years to come.

Secure and sleek: Cable covers reduce clutter and provide sleek and secure cable management to prevent access to the ports and cables in the back of the system.

Powerful productivity.

Power your success: Intel® 7th Gen processors allow for the fastest OptiPlex yet with up to 64GB of 2400MHz DDR4 memory.

Faster access: PCIe NVMe drives provide fastest boot and data access times, or alternatively, two hard drives can be purchased with RAID.

Stunning and versatile: Supports 3 displays natively without the need for additional graphics cards while also supporting next generation AMD graphics options for those who need better performance with dedicated/discreet graphics. And with a USB 3.0 Type-C port, you can connect with the latest peripherals and device, as well as legacy port options.

Short summary description DELL OptiPlex 7050 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 450 Windows 10 Pro Tower PC Black:
This short summary of the DELL OptiPlex 7050 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 450 Windows 10 Pro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 7050, 3,6 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description DELL OptiPlex 7050 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 450 Windows 10 Pro Tower PC Black:
This is an auto-generated long summary of DELL OptiPlex 7050 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 450 Windows 10 Pro Tower PC Black based on the first three specs of the first five spec groups.

DELL OptiPlex 7050. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: AMD Radeon R7 450. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 240 W. Product type: PC

Designed to fit the way you work.
Designed to fit the way you work.

Incredible versatility: The OptiPlex 7050 has an adaptable, compact design that allows you to maximize your environment. The new Towers conveniently fit on or under your desk, while the Small Form Factor models are available with an OptiPlex Small Form Factor All-in-One

Easy access: With a tool-less design and a simple removable side panel, you have easy access to key system components such as drives and memory, allowing full expandability to meet your specific needs. Also allows ease of service so your system can be updated, remaining viable for years to come.

Secure and sleek: Cable covers reduce clutter and provide sleek and secure cable management to prevent access to the ports and cables in the back of the system.

Powerful productivity.
Powerful productivity.

Power your success: Intel® 7th Gen processors allow for the fastest OptiPlex yet with up to 64GB of 2400MHz DDR4 memory.

Faster access: PCIe NVMe drives provide fastest boot and data access times, or alternatively, two hard drives can be purchased with RAID.

Stunning and versatile: Supports 3 displays natively without the need for additional graphics cards while also supporting next generation AMD graphics options for those who need better performance with dedicated/discrete graphics. And with a USB 3.1 Gen 1 Type-C port, you can connect with the latest peripherals and devices, as well as legacy port options.

Trusted reliability.Security you can count on.
Trusted reliability.Security you can count on.

Work remotely, with confidence: Optional Intel® vPro™ technology allows for remote and advanced out-of- band management capabilities for increased productivity and lower risk.

A partner you can trust: MIL SPEC tested, the OptiPlex 7050 delivers the reliability and consistency your work demands.

End-to-end protection: Dell’s advanced Endpoint Security Suite offers comprehensive threat protection from end-to-end, all centrally managed so your data and devices stay secure.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700
Processor cores
4
Processor threads
8
Processor boost frequency
4,2 GHz
Processor frequency *
3,6 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
B0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory voltage supported by processor
1,35 V
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory slots
4x DIMM
Memory clock speed
2400 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon R7 450
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Line-out
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
PCI slots
1
Design
Chassis type *
Tower
Design
Placement supported
Horizontal/Vertical
Number of 3.5" bays
1
Number of 5.25" bays
1
Number of 2.5" bays
2
Product colour *
Black
Performance
Audio chip
Realtek ALC3234
Password protection
Yes
Password protection type
BIOS, User
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Operating system language
Multilingual
Drivers included
Yes
Trial software
Microsoft Office
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR338
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
97128
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
240 W
Power supply input voltage
90 - 264 V
Power supply input frequency
47/63 Hz
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 10668 m
Weight & dimensions
Width *
154 mm
Depth *
274,3 mm
Height *
350,5 mm
Weight *
9,43 kg
Packaging content
Display included *
No
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Cables included
AC
Manual
Yes
Other features
Optical drives quantity
1
Disclaimer DELL OptiPlex 7050 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 450 Windows 10 Pro Tower PC Black:
Disclaimer

Actual configuration might differ from illustration