location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1723 data projector Standard throw projector 2700 ANSI lumens 3LCD XGA (1024x768) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-1723 video projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H268240
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-1723 data projector Standard throw projector 2700 ANSI lumens 3LCD XGA (1024x768) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector Black
  • - 3LCD 2700 ANSI lumens
  • - Lamp 4000 h
  • - XGA (1024x768) 4:3 2000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 1 W
  • - AC 230 W
Long product name Epson EB-1723 data projector Standard throw projector 2700 ANSI lumens 3LCD XGA (1024x768) Black :
The long product name of Epson EB-1723 data projector Standard throw projector 2700 ANSI lumens 3LCD XGA (1024x768) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 1700 lumens, XGA, 1.9kg
More>>>
Epson EB-1723 data projector Standard throw projector 2700 ANSI lumens 3LCD XGA (1024x768) Black:
The official description of Epson EB-1723 data projector Standard throw projector 2700 ANSI lumens 3LCD XGA (1024x768) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EB-1723 offers two highly valuable features you need for any on the move presentations. You can project in any meeting room conditions thanks to its high colour light output of 2700 lumens, packed in an astonishing 1.8kg compact body.

Its exceptional value is complemented by an outstanding short throw lens for projection in a short distance, enhancing your impact while presenting!

Short summary description Epson EB-1723 data projector Standard throw projector 2700 ANSI lumens 3LCD XGA (1024x768) Black:
This short summary of the Epson EB-1723 data projector Standard throw projector 2700 ANSI lumens 3LCD XGA (1024x768) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1723, 2700 ANSI lumens, 3LCD, XGA (1024x768), 2000:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description Epson EB-1723 data projector Standard throw projector 2700 ANSI lumens 3LCD XGA (1024x768) Black:
This is an auto-generated long summary of Epson EB-1723 data projector Standard throw projector 2700 ANSI lumens 3LCD XGA (1024x768) Black based on the first three specs of the first five spec groups.

Epson EB-1723. Projector brightness: 2700 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 16.1 - 19.3 mm, Zoom type: Manual. USB connector type: USB Type-A. Noise level: 39 dB, Noise level (economic mode): 30 dB, Country of origin: China

Projector
Supported aspect ratios
4:3
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
1,33 - 1,63 m
Projector brightness *
2700 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
4:3
Keystone correction, horizontal
+-30°
Keystone correction, vertical
+-30°
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
Focal length range
16.1 - 19.3 mm
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Video
Full HD *
No
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Audio (L/R) out
1
VGA (D-Sub) ports quantity *
1
USB connector type
USB Type-A
Network
Ethernet LAN *
No
Features
Noise level (economic mode)
30 dB
Noise level *
39 dB
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
Multimedia
RMS rated power
1 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product type *
Standard throw projector
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
Yes
Display diagonal
1,78 cm (0.7")
Power
Power source *
AC
Power consumption (typical) *
230 W
Power consumption (standby) *
5,5 W
Weight & dimensions
Width
284 mm
Depth
202 mm
Height
65 mm
Weight *
1,9 kg
Package width
360 mm
Package depth
485 mm
Package height
195 mm
Package weight
4,44 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, USB
Carrying case
Yes
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
40 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2,1 m
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
60 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,1 m