location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 2106C005 ink cartridge Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-581 BK/C/M/Y Ink Cartridge + Photo Paper Value Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2106C005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574652092
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon 2106C005 ink cartridge Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ChromaLife100 system ensuring long-lasting print quality
  • - Used for both photos and documents
  • - Save money with this Canon ink plus photo paper pack
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges²
  • - Genuine Canon Ink provides consistent quality prints 100% of the time²
  • - Genuine Canon Ink is 100% reliable so you can print with less stress²
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly
Long product name Canon 2106C005 ink cartridge Original Black, Cyan, Magenta, Yellow :
The long product name of Canon 2106C005 ink cartridge Original Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLI-581 BK/C/M/Y Ink Cartridge + Photo Paper Value Pack
More>>>
Canon 2106C005 ink cartridge Original Black, Cyan, Magenta, Yellow:
The official description of Canon 2106C005 ink cartridge Original Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Canon ink and paper combo pack is perfect for printing photos at very high quality. When used together with the Canon paper, this set of 5.6ml ink cartridges provides long lasting prints and fade resistant finishes thanks to the ChromaLife100 system. Save money with the supplied Canon glossy photo paper pack, with 200 pages in black and 250 pages in colour at ISO/IEC 24711¹ standard.

Short summary description Canon 2106C005 ink cartridge Original Black, Cyan, Magenta, Yellow:
This short summary of the Canon 2106C005 ink cartridge Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 2106C005, Black, Cyan, Magenta, Yellow, 5,6 ml, 5,6 ml, Multi pack

Long summary description Canon 2106C005 ink cartridge Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon 2106C005 ink cartridge Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon 2106C005. Black ink volume: 5,6 ml, Supply type: Multi pack, Colour ink volume: 5,6 ml, Printing colours: Black, Cyan, Magenta, Yellow

Features
Compatibility *
PIXMA TS8150 PIXMA TS9150 PIXMA TR8550 PIXMA TS6151 PIXMA TS8152 PIXMA TS8151 PIXMA TR7550 PIXMA TS6150 PIXMA TS9155
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Black ink volume
5,6 ml
Colour ink volume
5,6 ml
Features
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Canon
Supply type *
Multi pack
Packaging data
Media sheets per package
50 sheets
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
España 3 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
México 1 distributor(s)