location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F778-L400 battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F778-L400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F778-L400
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4049699072826
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26391-F778-L400 battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor battery charger
  • - Number of batteries supported: 2
  • - Compatible battery technologies: Lithium-Ion (Li-Ion)
  • - Black
Long product name Fujitsu S26391-F778-L400 battery charger :
The long product name of Fujitsu S26391-F778-L400 battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External Battery Charger, 60W, Black
More>>>
Fujitsu S26391-F778-L400 battery charger:
The official description of Fujitsu S26391-F778-L400 battery charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

People who are often on business or private trips want to recharge their LIFEBOOK battery anywhere and anytime. Fujitsu goal is to anticipate our customers wishes and therefore we offer the external battery charger. This battery charger fulfils the basic function: you can connect two batteries at the same time and charge them one after the other via the bundled 16V AC adapter.

FEATURES AT A GLANCE
- Constant current regulation ensures stable charging of batteries.
- Guaranteed quality and stability.

Short summary description Fujitsu S26391-F778-L400 battery charger:
This short summary of the Fujitsu S26391-F778-L400 battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F778-L400, Lithium-Ion (Li-Ion)

Long summary description Fujitsu S26391-F778-L400 battery charger:
This is an auto-generated long summary of Fujitsu S26391-F778-L400 battery charger based on the first three specs of the first five spec groups.

Fujitsu S26391-F778-L400. Compatible battery technologies: Lithium-Ion (Li-Ion), Certification: CB. Product colour: Black. Type: Indoor battery charger. Input voltage: 100-240 V, Input frequency: 50/60 Hz, Output voltage: 19 V. Compatibility: Fujitsu „„LIFEBOOK P701, P8020, P8110, P770, P771 / „„LIFEBOOK S6420, S760, S761, S7220, S710,...

Features
Number of batteries supported *
2
Compatible battery technologies *
Lithium-Ion (Li-Ion)
Certification
CB
Design
Product colour *
Black
Performance
Type *
Indoor battery charger
Power
Input voltage
100-240 V
Power
Input frequency
50/60 Hz
Output voltage
19 V
Battery
Batteries included *
No
Other features
Compatibility
Fujitsu „„LIFEBOOK P701, P8020, P8110, P770, P771 / „„LIFEBOOK S6420, S760, S761, S7220, S710, S751, S781 / „„LIFEBOOK E8420, E780, E751, E781 / LIFEBOOK T580, T4310, T4410, T730, TH700, T731, T1010, T5010, T900, T901 /„„STYLISTIC ST6012, Q550 / „„CELSIUS H700, H710, H910