location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-90 label printer Thermal transfer 203 x 203 DPI 7,5 mm/sec M QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-90 show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Dec 2020 04:56:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PT-90 label printer Thermal transfer 203 x 203 DPI 7,5 mm/sec M QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 203 x 203 DPI
  • - Print speed: 7,5 mm/sec
  • - Display: LCD
  • - 250 g
Long product name Brother PT-90 label printer Thermal transfer 203 x 203 DPI 7,5 mm/sec M QWERTY :
The long product name of Brother PT-90 label printer Thermal transfer 203 x 203 DPI 7,5 mm/sec M QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P-TOUCH 90, M Tape, 9 - 12mm
More>>>
Brother PT-90 label printer Thermal transfer 203 x 203 DPI 7,5 mm/sec M QWERTY:
The official description of Brother PT-90 label printer Thermal transfer 203 x 203 DPI 7,5 mm/sec M QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Prints 9 & 12mm labels (M Tape)
- Portable and Lightweight QWERTY Design
- Include 12mm black on white tape (4m)

With the PT-90 you will finally discover the fun way of keeping everything organised - anywhere in the home! This stylish labelling machine combines both fun and function, and is really simple to use. The large display gives a clear preview of the label before you print.

Short summary description Brother PT-90 label printer Thermal transfer 203 x 203 DPI 7,5 mm/sec M QWERTY:
This short summary of the Brother PT-90 label printer Thermal transfer 203 x 203 DPI 7,5 mm/sec M QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-90, QWERTY, M, Thermal transfer, 203 x 203 DPI, 7,5 mm/sec, AAA

Long summary description Brother PT-90 label printer Thermal transfer 203 x 203 DPI 7,5 mm/sec M QWERTY:
This is an auto-generated long summary of Brother PT-90 label printer Thermal transfer 203 x 203 DPI 7,5 mm/sec M QWERTY based on the first three specs of the first five spec groups.

Brother PT-90. Keyboard layout: QWERTY. Tape type: M. Print technology: Thermal transfer, Maximum resolution: 203 x 203 DPI, Print speed: 7,5 mm/sec. Battery type: AAA. Product colour: Black, White

Printing
Print technology *
Thermal transfer
Maximum resolution *
203 x 203 DPI
Print speed *
7,5 mm/sec
Vertical printing
Yes
Paper handling
Maximum label width
1,2 cm
Maximum label length
0,03 m
Performance
Number of fonts
3
Tape type
M
Tape cutting
Manual
Number of styles
8
Number of printing lines (max)
2
Underline
Yes
Design
Product colour *
Black, White
Display *
LCD
Keyboard layout
QWERTY
Power
Battery type
AAA
Number of batteries supported
6
Weight & dimensions
Width
156 mm
Depth
111 mm
Height
56 mm
Weight
250 g
Other features
Memory capacity
80 characters
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:21:41
Uk has collected 1 expert review for Brother PT-90 label printer Thermal transfer 203 x 203 DPI 7.5 mm/sec M QWERTY but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)