location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LE1901w computer monitor 48,3 cm (19") 1440 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE1901w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NK570AA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 377184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2012
Product end of life date
Bullet Points HP LE1901w computer monitor 48,3 cm (19") 1440 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48,3 cm (19")
  • - 1440 x 900 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 37 W
Warranty: Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP LE1901w computer monitor 48,3 cm (19") 1440 x 900 pixels Black :
The long product name of HP LE1901w computer monitor 48,3 cm (19") 1440 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LE1901w 19-inch Widescreen LCD Monitor
More>>>
HP LE1901w computer monitor 48,3 cm (19") 1440 x 900 pixels Black:
The official description of HP LE1901w computer monitor 48,3 cm (19") 1440 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Essential performance features in an elegant, ENERGY STAR® qualified design that offers improved energy efficiency over its predecessor to help you save money.

• Designed with the environment in mind: the HP LE1901w monitor boasts 50% reduction in mercury over previous generation models, elimination of BFR, PVC, and arsenic from the panel and stand, and minimized power consumption.


• Improve how you view your work: get crisp, clear views of software, Web, and e-mail with 1000:1 contrast ratio, sharp resolutions to 1440 x 900, and fast 5 ms response time.


• Position the monitor for the way you work best: find the most comfortable viewing position with adjustable tilt and viewing angles.


• Easy to set up and use: adjust monitor and color settings and enable theft deterrence through the connected PC with HP Display Assistant.


• Assured compatibility: the HP LE1901w monitor offers guaranteed out-of-the-box compatibility with HP business products. Plus, when you buy the monitor with an HP PC, you get end-to-end product service and support from HP with just one phone call.


• Maximize your investment: HP Quick Release mounts a monitor head,HP IWC Stand bundles a monitor with an HP Compaq dc7900 USDT PC or thin client,HP Speaker Bar adds audio, and HP USB Graphics Adapter enables multi-monitor setups(each sold separately).

Short summary description HP LE1901w computer monitor 48,3 cm (19") 1440 x 900 pixels Black:
This short summary of the HP LE1901w computer monitor 48,3 cm (19") 1440 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP LE1901w, 48,3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Black

Long summary description HP LE1901w computer monitor 48,3 cm (19") 1440 x 900 pixels Black:
This is an auto-generated long summary of HP LE1901w computer monitor 48,3 cm (19") 1440 x 900 pixels Black based on the first three specs of the first five spec groups.

HP LE1901w. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
48,3 cm (19")
Display resolution *
1440 x 900 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
720 x 400, 1280 x 960, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1440 x 900 (WXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0,2835 x 0,2835 mm
Digital horizontal frequency
24 - 83 kHz
Digital vertical frequency
56 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDCP
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
37 W
Power consumption (standby) *
2 W
Power consumption (off)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operational conditions
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 5000 m
Operating temperature (T-T)
41 - 95 °F
Weight & dimensions
Width (with stand)
446 mm
Depth (with stand)
206 mm
Height (with stand)
370 mm
Weight (with stand)
4,3 kg
Width (without stand)
446 mm
Depth (without stand)
59 mm
Height (without stand)
301 mm
Weight (without stand)
4 kg
Packaging data
Package width
513 mm
Package depth
132 mm
Package height
445 mm
Package weight
5,7 kg
Packaging content
Quick start guide
Yes
Manual
Yes
Other features
Country of origin
China
Display
LCD
TV tuner integrated
No
Dimensions (W x D x H) (imperial)
447 x 58,4 x 302,3 mm (17.6 x 2.3 x 11.9")
Box depth (imperial)
13,2 cm (5.2")
Box height (imperial)
51,3 cm (20.2")
Box width (imperial)
44,7 cm (17.6")
Sync input impedance
75 Ω
Video Dot Rate
140 MHz
Package weight (imperial)
5,72 kg (12.6 lbs)
Mean time between failures (MTBF)
50000 h
Thin Client
Thin client installed
No