icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)

Gaggenau BO 450 111 oven 76 L A Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70346
Info modified on:
27 May 2024, 12:56:23
Short summary description Gaggenau BO 450 111 oven 76 L A Stainless steel:

Gaggenau BO 450 111, Large, Electric, 76 L, 76 L, 30 - 300 °C, Pyrolytic

Long summary description Gaggenau BO 450 111 oven 76 L A Stainless steel:

Gaggenau BO 450 111. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 76 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary, Touch. Clock type: Electronic. Energy efficiency class: A, Energy consumption (conventional): 1,25 kWh, Energy consumption (forced convection): 0,92 kWh. Lamps quantity: 2 lamp(s), Lamp type: Halogen

Specs
Recommended products
Similar products
Loading...
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.