location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Denver IFI-700W docking speaker 2.1 channels 70 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Denver Check ‘Denver’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IFI-700W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IFI-700W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706751008108
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Denver’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Denver: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:39:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Denver IFI-700W docking speaker 2.1 channels 70 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.1 channels
  • - 70 W
  • - White
Long product name Denver IFI-700W docking speaker 2.1 channels 70 W White :
The long product name of Denver IFI-700W docking speaker 2.1 channels 70 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IFI-700W - HIGH OUTPUT SPEAKER FOR IPOD AND MP3 PLAYER USE
More>>>
Short summary description Denver IFI-700W docking speaker 2.1 channels 70 W White:
This short summary of the Denver IFI-700W docking speaker 2.1 channels 70 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Denver IFI-700W, 2.1 channels, 70 W, White, 230 V, 50 Hz, 8,8 kg

Long summary description Denver IFI-700W docking speaker 2.1 channels 70 W White:
This is an auto-generated long summary of Denver IFI-700W docking speaker 2.1 channels 70 W White based on the first three specs of the first five spec groups.

Denver IFI-700W. Audio output channels: 2.1 channels, RMS rated power: 70 W. Product colour: White. AC input voltage: 230 V, AC input frequency: 50 Hz. Weight: 8,8 kg. Dimensions (WxDxH): 450 x 195 x 185 mm