location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPad Pro Demo 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPad Pro Demo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3A781TU/A
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:56:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPad Pro Demo 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Grey
  • - 24,6 cm (9.7") 2048 x 1536 pixels
  • - Apple A9X
  • - 32 GB Flash
  • - Single camera 12 MP Front camera 5 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 38,5 Wh 10 h
  • - iOS
Long product name Apple iPad Pro Demo 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Grey :
The long product name of Apple iPad Pro Demo 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPad Pro Wi-Fi, 9.7", 2048 x 1536, A9X + M9, 32GB, 802.11ac, 12MP + 5MP, iOS 9, Demo
More>>>
Short summary description Apple iPad Pro Demo 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Grey:
This short summary of the Apple iPad Pro Demo 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPad Pro Demo, 24,6 cm (9.7"), 2048 x 1536 pixels, 32 GB, iOS, 437 g, Grey

Long summary description Apple iPad Pro Demo 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Grey:
This is an auto-generated long summary of Apple iPad Pro Demo 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Grey based on the first three specs of the first five spec groups.

Apple iPad Pro Demo. Display diagonal: 24,6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 32 GB. Processor family: Apple, Processor model: A9X. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 437 g. Operating system installed: iOS. Product colour: Grey

Brand Image Product code Product Stock Price from
Apple

Apple iPad Pro 4G LTE 256 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Gold
(show image)
MLQ82NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 256 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Grey
(show image)
MLQ62NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 128 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Pink
(show image)
MLYL2NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 128 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Gold
(show image)
MLQ52NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 128 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Grey
(show image)
MLQ32NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Pink
(show image)
MLYJ2NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Gold
(show image)
MLPY2NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Grey
(show image)
MLPW2NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 256 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Pink
(show image)
MM1A2NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 256 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Gold
(show image)
MLN12NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)