Nintendo logo

Nintendo Wii Classic Controller Pro Black Gamepad

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24120
Info modified on:
14 Jun 2018, 03:38:13
Long product name Nintendo Wii Classic Controller Pro Black Gamepad:

Wii Classic Controller Pro

Nintendo Wii Classic Controller Pro Black Gamepad:

The Classic Controller Pro features grips on both sides for added comfort while the ZL and ZR Buttons are now placed under the L and R Buttons, respectively. The L and R Sticks are spaced further apart and the cord that connects the controller to a Wii Remote exits the controller from the top.

The enhanced button layout and superior handling make this the veteran's choice for classic gaming action.

Short summary description Nintendo Wii Classic Controller Pro Black Gamepad:

Nintendo Wii Classic Controller Pro, Gamepad, Wii, Wired, Black

Long summary description Nintendo Wii Classic Controller Pro Black Gamepad:

Nintendo Wii Classic Controller Pro. Device type: Gamepad, Gaming platforms supported: Wii. Connectivity technology: Wired. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.