location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M.A.X.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6037377 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988514924 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points M.A.X.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Programmable robot
  • - Recommended age (min): 10 yr(s)
  • - Black, Green
More>>>
Short summary description M.A.X.:
This short summary of the M.A.X. data-sheet is auto-generated and uses the product title and the first six key specs.

M.A.X., Programmable robot, 10 yr(s), Black, Green, 1,36 kg

Long summary description M.A.X.:
This is an auto-generated long summary of M.A.X. based on the first three specs of the first five spec groups.

M.A.X.. Product type: Programmable robot, Recommended age (min): 10 yr(s), Product colour: Black, Green. Weight: 1,36 kg

Features
Product type *
Programmable robot
Product colour *
Black, Green
Recommended age (min) *
10 yr(s)
Number of motors
2
Speech recognition
Yes
Country of origin
China
Power
Batteries required
Yes
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
1,36 kg
Packaging data
Package width
558,8 mm
Package depth
101,6 mm
Package height
381 mm
Package weight
1,7 kg
Package type
Box
Packaging content
Batteries included
No
Logistics data
Master (outer) case width
576,3 mm
Master (outer) case length
222,3 mm
Master (outer) case height
411,2 mm
Master (outer) case weight
3,4 kg
Master (outer) case volume
50000 cm³
Master (outer) case net weight
2,72 kg
Master (outer) case GTIN (EAN/UPC)
778988514931
Quantity per intermodal container (20ft)
2042 pc(s)
Quantity per intermodal container (40ft)
4084 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
56 pc(s)
Quantity per pallet layer
14 pc(s)