Cooler Master logo

Cooler Master MasterMouse MM520 mouse Gaming Right-hand USB Type-A Optical 12000 DPI

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85608
Info modified on:
14 Jun 2024, 10:21:06
Warranty:
2 years
Long product name Cooler Master MasterMouse MM520 mouse Gaming Right-hand USB Type-A Optical 12000 DPI:

MasterMouse MM520, 100-12000 DPI, 250 ips, 16.7 Million RGB, 1000 Hz, Black

Short summary description Cooler Master MasterMouse MM520 mouse Gaming Right-hand USB Type-A Optical 12000 DPI:

Cooler Master MasterMouse MM520, Right-hand, Optical, USB Type-A, 12000 DPI, 250 fps, Black

Long summary description Cooler Master MasterMouse MM520 mouse Gaming Right-hand USB Type-A Optical 12000 DPI:

Cooler Master MasterMouse MM520. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 12000 DPI, Frame rate: 250 fps, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Illumination colour: Blue, Green, Red. Power source: Cable. Product colour: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.