location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec ULPA90W power adapter/inverter 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ULPA90W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ULPA90W
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 05:46:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name i-tec ULPA90W power adapter/inverter 90 W Black :
The long product name of i-tec ULPA90W power adapter/inverter 90 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Laptop AC Adapter, 90W, 350g
More>>>
i-tec ULPA90W power adapter/inverter 90 W Black:
The official description of i-tec ULPA90W power adapter/inverter 90 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This universal power adapter with 90 W output is an ideal choice for the power supply of almost any notebook or other equipment requiring the voltage in 5 – 24 VDC range. The output voltage can be set to 12, 15, 16, 18, or 19 V with maximum power consumption of 5 A and to 20 or 24 V with maximum power consumption of 4.5 A using the pushbutton and display. This adapter features also additional USB port of A type (voltage: 5 V, maximum power consumption: 1 A) which can be easily used to power most of the equipment with USB power pack (e.g. MP3 players, Bluetooth hands-free, digital frames, some mobile phones, car navigation units, etc.).

List of connectors available
-Typ A – OD: 6,00mm; ID: 1,00mm.
-Typ B – OD: 6,30mm; ID: 3,00mm.
-Typ C – OD: 5,50mm; ID: 2,50mm.
-Typ D – OD: 5,50mm; ID: 2,10mm.
-Typ E – OD: 5,50mm; ID: 2,10mm.
-Typ F – OD: 4,80mm; ID: 1,70mm.
-Typ G – OD: 4,00mm; ID: 1,70mm.
-Typ H – OD: 3,50mm; ID: 1,35mm.
-Typ HP – OD: 7,40mm; ID: 5,00mm.
-Typ Asus EEE – OD: 2,315mm; ID: 1,00mm.

Short summary description i-tec ULPA90W power adapter/inverter 90 W Black:
This short summary of the i-tec ULPA90W power adapter/inverter 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec ULPA90W, 90 W, 85%, 5 A, 5, 12, 15, 16, 18, 19, 20, 24V, Black, 0 - 40 °C

Long summary description i-tec ULPA90W power adapter/inverter 90 W Black:
This is an auto-generated long summary of i-tec ULPA90W power adapter/inverter 90 W Black based on the first three specs of the first five spec groups.

i-tec ULPA90W. Output power: 90 W, Efficiency: 85%. AC adapter output current: 5 A, Output voltage note: 5, 12, 15, 16, 18, 19, 20, 24V. Product colour: Black. Cable length: 1,20 m, Width: 62 mm, Depth: 132 mm

Features
Output power *
90 W
Efficiency
85%
Power
AC adapter output current
5 A
Output voltage note
5, 12, 15, 16, 18, 19, 20, 24V
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Cable length
1,20 m
Width
62 mm
Depth
132 mm
Height
35 mm
Weight
350 g
Other features
Overload protection
Yes
Short circuit protection
Yes
Brand Image Product code Product Stock Price from
i-tec ULPA70W power adapter/inverter 70 W Black i-tec ULPA70W power adapter/inverter 70 W Black
(show image)
ULPA70W ULPA70W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec PINV-200W power adapter/inverter i-tec PINV-200W power adapter/inverter
(show image)
PINV-200W PINV-200W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec PINV-140W power adapter/inverter i-tec PINV-140W power adapter/inverter
(show image)
PINV-140W PINV-140W 0.00
(excl. VAT)
0 (incl. VAT)