location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8700 30,7 cm (12.1") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO Mobile U Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO Mobile U9210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:U9210MF041NL
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8700 30,7 cm (12.1") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8700 2,53 GHz
  • - 30,7 cm (12.1") 1280 x 800 pixels Matt 16:10
  • - 3 GB DDR3-SDRAM 1066 MHz 1 x 1 + 1 x 2 GB
  • - 320 GB DVD Super Multi
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.1+EDR
  • - 6 h 90 W
  • - Windows 7 Professional
Warranty: 3 years Collect & Return
Long product name Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8700 30,7 cm (12.1") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional :
The long product name of Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8700 30,7 cm (12.1") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESPRIMO Mobile U9210, Intel Core 2 Duo P8700 (2.53GHz, 3MB, 1066MHz), 12.1" 1280 x 800 pixel TFT, 3GB 1066MHz DDR3 RAM, 320GB 5400rpm 2.5" SATA S.M.A.R.T. HDD, DVD Super Multi, Bluetooth 2.1, 1.95kg, Microsoft Windows 7 Professional & TwinLoad Microsoft Windows XP Professional
More>>>
Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8700 30,7 cm (12.1") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:
The official description of Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8700 30,7 cm (12.1") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small size, big business
Business people who are frequently on the move need the perfect companion on the road!
The ESPRIMO Mobile U Series – an ultra portable notebook with the latest Intel® Centrino® with vPro™ technology keeps you working productively, wherever you decide to work.
It is the perfect combination: lightweight, longer battery life and a superb 30.7 cm (12.1-inch) WXGA display. With an optional integrated ConfCam and embedded mobile broadband access (3G/UMTS) you can always stay in touch with your business. And once you are back in the office, the port replicator instantly transforms the ESPRIMO Mobile into a fully-fledged PC.

SPECIAL FEATURES
-Equipped with the latest Intel® Centrino® with vPro™ technology.
-genuine Windows Vista® Business.
-30.7 cm (12.1-inch) WXGA display with optional integrated ConfCam (1.95 kg).
-Family concept with common port replicator, AC adapter and modular bay (only ESPRIMO Mobile U9210). All components can be swapped within the entire ESPRIMO Mobile Series.
-Optional integrated modem, Wireless LAN, 3G/UMTS and Bluetooth for easy connection.
-Long battery lifespan; even longer thanks to a second battery.
-Extremely reliable thanks to a new spill proof keyboard, a ShockSensor and a magnesium lid.

FLEXIBLE WORKING
Modular bay options
Take a picture for your presentation, put it on the notebook and save it immediately afterwards on a DVD.
Thanks to its modular bay the ESPRIMO Mobile U9210 supports a DVD-drive, second battery, second hard disk drive or an ExpressCard bay giving you genuine flexibility and helping you to meet the individual demands of your business.

SIMPLIFIED CHOICE
Sophisticated family concept
The ESPRIMO Mobile Series facilitates the roll-out and integration in companies – be they small, medium-sized or large enterprises. The ESPRIMO Mobiles have the same elegant design, common AC adapter, port replicator and modular bay. The same keyboard layout and connectivity features give every user the same advantages combined in one form factor of choice.

UMTS/HSDPA
Highspeed connectivity
Mere communication - while on the move you can synchronize your e-mails securely and surf the Internet wirelessly via the groundbreaking embedded UMTS. This fundamental element of mobile technology gives you pure independent of any ‘hotspot’ – anywhere, anytime, how long it takes.

TRUE FLEXIBILITY
Customizing projects
Each business has unique specific requirements regarding its IT infrastructure. You can select the systems which perfectly fit into your particular environment together with hardware, software, add-on and lifecycle management.

DESIGN SKIN - COLOR UP YOUR LIFE!
Design your notebook according to your personal style! Select from the offered designs for your notebook lid, combine elements or upload your favourite picture.
The skin is as easy to put on as it is easy to remove.
Why hesitate? Have a look at: http://fujitsu.tortoise-design.com

Short summary description Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8700 30,7 cm (12.1") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:
This short summary of the Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8700 30,7 cm (12.1") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210, Intel® Core™2 Duo, 2,53 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 3 GB, 320 GB

Long summary description Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8700 30,7 cm (12.1") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:
This is an auto-generated long summary of Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8700 30,7 cm (12.1") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2,53 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 1,95 kg

Display
Display diagonal *
30,7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8700
Processor cores
2
Processor threads
2
Processor frequency *
2,53 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9,5
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
Realtek ALC262
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1,3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® GM45 Express
Keyboard
Keyboard keystroke
2,7 mm
Keyboard key pitch
1,9 cm
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard number of keys
86
Software
Optional operating system supplied
Windows XP Professional
Drivers included
Yes
Pre-installed software
Adobe Acrobat Reader, Camera, EasyGuide, Nero Essentials, Norton Internet Security, Toshiba Bluetooth Stack, Mobile Software Suite
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGFE
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37006
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery life (max)
6 h
Power
Battery life with optional 2nd battery
10 h
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4,5 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
8 - 85%
Certificates
Certification
GS, CE, CE!, Nordic Swan, FCC Class B, UL, cUL, RoHS, WEEE, ENERGY STAR 4.0, HCT, HCL entry, WHQL
Weight & dimensions
Weight *
1,95 kg
Video
Video card features
DualView
Other features
Wireless technology
IEEE 802.11b/g
Infrared data port
No
Type
PC
Dimensions (WxDxH)
300 x 229 x 36,5 mm
Compliance industry standards
PXE, BootP, WMI
TV-in port
No
Compatible operating systems
Microsoft Windows Vista Business/Home Basic
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 10:59:03
Uk has collected 8 expert reviews for Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8700 30.7 cm (12.1") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2011-08-17 10:58:57
Small in size, but big for business, Fujitsu Siemens’ Esprimo Mobile U9210 is an ultra-portable (300×229 x36.5mm, 1.95kg) laptop with enough power and connectivity under its hood to let you get your job done at your desk or on the road. Business peop...
0%
itreviews.com
Updated:
2011-08-17 10:59:00
If you can get past its chunky styling and the relatively poor viewing angles of the screen, the Esprimo Mobile U9210 is a no-nonsense, tough - if heavy - business ultaportable that offers pretty good value for money. Fujitsu Siemens - Esprimo Mobile...
0%
alphr.com
Updated:
2011-08-17 10:59:00
It's clear that Fujitsu Siemens has attempted to address some of the criticisms levelled at its previous business ultraportable, the U9200. At first glance, the two laptops look pretty similar, but the U9210 is a vast improvement. The U9210 is no beaut...
Bottom line Fujitsu Siemens' latest business portable improves upon its predecessors, but then so does the competition...
50%
zdnet.co.uk
Updated:
2011-08-17 10:59:00
Fujitsu Siemens Esprimo Mobile U9210 is a solidly built, if chunky, ultraportable that should cope well with life on the road. Battery life could be better, though, and wed prefer a bigger screen and more USB ports.
Good Solid build quality, Integrated HSDPA, Webcam, Optical drive in a modular bay...
Bad 12.1in WXGA screen is a little small, Bulky and weighty for an ultraportable...
Bottom line Fujitsu Siemens Esprimo Mobile U9210 is a solidly built, if chunky, ultraportable that should cope well with life on the road. Battery life could be better, though, and wed prefer a bigger screen and more USB ports...
73%
Brand Image Product code Product Stock Price from
Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8700 30,7 cm (12.1") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8700 30,7 cm (12.1") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business
(show image)
VFY:U9210MF031NL ESPRIMO Mobile U9210 0.00
(excl. VAT)
0 (incl. VAT)