location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo SU9400 30,7 cm (12.1") Touchscreen Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
STYLISTIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ST
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STYLISTIC ST6012
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T6012MF041DE
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo SU9400 30,7 cm (12.1") Touchscreen Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo SU9400 1,4 GHz
  • - Touchscreen 30,7 cm (12.1") 1280 x 800 pixels 16:10
  • - 1066 MHz 2 x 2 GB
  • - 10,100,1000 Mbit/s Bluetooth 2.1+EDR 3G
  • - Lithium-Ion (Li-Ion) 5,50 h 60 W
  • - Windows 7 Professional
Warranty: 2 years Bring-In Service
Long product name Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo SU9400 30,7 cm (12.1") Touchscreen Windows 7 Professional Black :
The long product name of Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo SU9400 30,7 cm (12.1") Touchscreen Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

STYLISTIC ST6012, Intel Core 2 Duo SU9400 (1.40GHz, 800MHz, 3MB), 160GB 5400rpm SATA 2.5" S.M.A.R.T. HDD, 12.1" (30.7cm) WXGA TFT, 4GB (2x 2GB) DDR3 1066MHz RAM, IEEE 802.11b/g, Gigabit Ethernet, UMTS, Bluetooth 2.1, 1.6kg, Microsoft Windows 7 Professional (32-bit)
More>>>
Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo SU9400 30,7 cm (12.1") Touchscreen Windows 7 Professional Black:
The official description of Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo SU9400 30,7 cm (12.1") Touchscreen Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A tablet PC for true mobility
Be productive while being on the move with our STYLISTIC ST Series. The light, thin and robust tablet PC allows you to take it everywhere whether you are on the way to an appointment or taking handwritten notes during a meeting. The transmissive 12.1-inch TFT WXGA display offers the best image quality. Support for pen-based functions helps you carry out your work anywhere and to present it convincingly. A further advantage is the battery lifespan which enables you to work for a long period. Take a good look at the new housing. As well as being lightweight, the housing provides additional protection against damp or dust. Enjoy relaxing and convenient working everywhere your business leads you.

SPECIAL FEATURES
-Embedded mobile broadband (optional).
-Semi-ruggedized housing.
-Computrace® enabled BIOS.
-Optional ConfCam on the back for easy documentation on the move.
-Fully-equipped computer for working indoor or outdoor while standing and walking.
-Strong and changeable battery for convenient working for the whole business day.
-Handwritten documents with electronic ink (no keyboard required).
-Additional equipment from our broad range of accessories for using the device as a fully functional desktop.
-64 GB Solid State Disk.
-9 cell battery pack (optional).

UNLIMITED MOBILITY
Small, lightweight, easy to carry, created for optimized mobility.
DIN A4 format, only 1.6 kg, personalized keys for easy and fast access to your
applications.

HIGHEST SECURITY
Perfect data protection against non-authorized access.
Integrated SmartCard reader, fingerprint sensor & TPM module.

EXTREME PRODUCTIVITY
Non-stop working and no loss of speed.
Intel® Core™2 Duo processor SU9400 (ULV).

UNLIMITED CONNECTIVITY
Unlimited connectivity- indoors and outdoors.
Optional integrated high-speed 3G/UMTS, WLAN and Bluetooth.

Short summary description Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo SU9400 30,7 cm (12.1") Touchscreen Windows 7 Professional Black:
This short summary of the Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo SU9400 30,7 cm (12.1") Touchscreen Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu STYLISTIC ST6012, Intel® Core™2 Duo, 1,4 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, Windows 7 Professional, Black

Long summary description Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo SU9400 30,7 cm (12.1") Touchscreen Windows 7 Professional Black:
This is an auto-generated long summary of Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo SU9400 30,7 cm (12.1") Touchscreen Windows 7 Professional Black based on the first three specs of the first five spec groups.

Fujitsu STYLISTIC ST6012. Processor family: Intel® Core™2 Duo, Processor model: SU9400, Processor frequency: 1,4 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1,6 kg

Design
Product colour *
Black
Display
Display diagonal *
30,7 cm (12.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SU9400
Processor cores
2
Processor threads
2
Processor frequency *
1,4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
BGA 956
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo SU9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Storage
HDD capacity
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Audio
Audio system
Realtek ALC269
Built-in microphone
Yes
Network
Mobile network generation
3G
Networking features
Gigabit Ethernet
Mobile network connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000BASE-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Performance
Motherboard chipset
Intel® GS45 Express
GPS (satellite)
No
Software
Drivers included
Yes
Pre-installed software
Adobe Acrobat Reader, Application Panel, EasyGuide, Tablet Button Utility
Trial software
Microsoft Office Ready
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36697
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5200 mAh
Battery life (max)
5,50 h
Power
AC adapter power
60 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3,75 A
AC adapter output voltage
16 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
CE, FCC Class B, ENERGY STAR 4.0
Weight & dimensions
Width
325 mm
Depth
220 mm
Height
23,8 mm
Weight *
1,6 kg
Other features
Infrared data port
Yes
Power supply type
AC
Compatible operating systems
Microsoft Windows XP Tablet PC Edition 2005, Microsoft Windows Vista Business 32-bit
HDD user password
Yes
Graphics card
GMA 4500MHD
Main camera resolution (numeric)
1,3 MP
SIM card support
Yes