location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh MP C3004 multifunction printer Laser A4 1200 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP C3004
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP C3004
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:07
The date of the most recent change of this product data-sheet in Icecat.
Ricoh MP C3004 user manual (13.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ricoh MP C3004 multifunction printer Laser A4 1200 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB Built-in processor Intel Atom® 1330 MHz
  • - 101 kg
Long product name Ricoh MP C3004 multifunction printer Laser A4 1200 x 1200 DPI 30 ppm :
The long product name of Ricoh MP C3004 multifunction printer Laser A4 1200 x 1200 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.1" (Touch), 30 ppm, 1200 x 1200 dpi (Print), 200/300 dpi, 110 ipm / 180 ipm (Scan), 400 x 400 dpi (Fax), Intel Atom (1.33 GHz), 2GB (RAM), 250GB (HDD), 3 x USB 2.0, 1 x LAN, 101 kg
More>>>
Ricoh MP C3004 multifunction printer Laser A4 1200 x 1200 DPI 30 ppm:
The official description of Ricoh MP C3004 multifunction printer Laser A4 1200 x 1200 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Customize document workflows to work faster and smarter
With the RICOH® MP C3004 Color Multifunction Printer (MFP) and its intuitive Workstyle Innovation Technology, you can create unique and integrated document workflows for efficient printing, scanning, copying and faxing. Streamline your business processes, access cloud information and help mobile workers stay connected from anywhere.

Do everything on your to-do list with this all-in-one printer solution
With its built-in motion sensor, the Ricoh MP C3004 multifunction laser printer is ready to work when you are. Print compelling brochures, presentations and more with breathtaking colors at up to 30 pages per minute (ppm). Scan two-sided documents at up to 180 images per minute (ipm) and share them instantly via a wide range of Scan-to destinations. Send contracts via fax without paper in a single step. Store up to 3,000 frequently used documents right at the device for immediate retrieval and add optional paper trays to expand capacity to 4,700 sheets for extended runs.

Vivid color printing that meets your budget
The MP C3004 and its Workstyle Innovation Technology is designed to simplify even your most complex tasks. Like your smartphone or tablet, just tap, drag, swipe and scroll with ease on the 10.1 Wide Super VGA Smart Operation Panel to create your unique workflow applications. An embedded web browser also makes it easy to access the internet and take advantage of powerful scanning and cloud services, including File Sync & Share.

Add your personal touch
The MP C3004 multifunction device and its Workstyle Innovation Technology designed to simplify even your most complex tasks. Like your smartphone or tablet, just tap, drag, swipe and scroll with ease on the 10.1" Wide Super VGA Smart Operation Panel to create your unique workflow applications. An embedded web browser also makes it easy to access the internet and take advantage of powerful scanning and cloud services, including Ricoh DocumentMall and Syncplicity Enterprise File Sync & Share.

Be smart
Use the apps on the new user interface and reduce manual touchpoints and delays. With a single glance, you have all of the information you need to make faster, more informed decisions at the control panel. Change settings, workflows and documents just as easily. Download additional apps from our Application Site, and display them as one-touch functions or widgets on the Home Screen for even more workflow shortcuts.

Finish strong
Looking to conserve resources and eliminate the hassle of removing staples when shredding or recycling documents? With the optional Hybrid Stapleless + Stapler Finisher, you can finish documents with or without staples automatically, depending on the size of the job. Choose from a wide range of other finishers, including an internal stapleless finisher, to fit your unique paper handling, stack, stapling and booklet-making requirements.

Keep moving with mobile printing options
Work only stops when you do. Mobile print from your smartphone or tablet without utilities, drivers or software. Download the RICOH Smart Device Connector app and use your mobile device to grab information from cloud storage, access your own personal address book and share information with the right people at the right time.

Be accountable with printer management controls
With user authentication, you can track every user and action. Have users log in via passcodes or by swiping proximity cards via an optional Near Field Communication (NFC) card reader. Set centralized print quotas. Restrict access to color printing. Make duplex printing the default. And more.

An energy-efficient printer that saves energy and resources
Reduce your Typical Electricity Consumption to 1.2 kWh/week and save money. Thanks to an innovative built-in motion detection sensor, you can promptly start key-input operation upon touching the panel screen to wake the MFP from sleep mode. Take advantage of automatic duplexing to cut paper usage and save even more. Reduce your environmental impact through ENERGY STAR™ certification.

Short summary description Ricoh MP C3004 multifunction printer Laser A4 1200 x 1200 DPI 30 ppm:
This short summary of the Ricoh MP C3004 multifunction printer Laser A4 1200 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh MP C3004, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A4, Black, Grey

Long summary description Ricoh MP C3004 multifunction printer Laser A4 1200 x 1200 DPI 30 ppm:
This is an auto-generated long summary of Ricoh MP C3004 multifunction printer Laser A4 1200 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

Ricoh MP C3004. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
25 s
Warm-up time (from sleep mode)
1 s
Time to first page (black, normal)
4,6 s
Time to first page (colour, normal)
7,1 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
297 x 432 mm
Scan to
E-mail, FTP, Memory card, SMB, TWAIN, USB
Scan speed (black)
81 ppm
Image formats supported
TIF, JPEG XR
Document formats supported
PDF
Scan drivers
TWAIN
Fax
Faxing *
Colour faxing
Fax resolution (black)
400 x 400 DPI
Fax transmission speed
2 sec/page
Modem speed
33,6 Kbit/s
Fax memory
320 pages
Fax memory
4 MB
Fax speed dialing (max numbers)
2000
Fax coding methods
JBIG, JPEG, MH, MMR, MR
Features
Recommended duty cycle
0 - 20000 pages per month
Page description languages
PDF, PCL 5c, PCL 6
Number of printer fonts
58
Input & output capacity
Total number of input trays *
2
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
220 sheets
Maximum number of input trays
4
Maximum input capacity
2200 sheets
Maximum output capacity
625 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Letterhead, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
Custom media width
90 - 320 mm
Custom media length
148 - 1260 mm
Paper tray media weight
60 - 300 g/m²
Paper handling
Paper tray media weight (imperial)
7,26 - 75,3 kg (16 - 166 lbs)
Auto Document Feeder (ADF) media weight
40 - 128 g/m²
Auto Document Feeder (ADF) media weight (imperial)
4,99 - 15,4 kg (11 - 34 lbs)
Duplex media weight
52 - 256 g/m²
Duplex media weight (imperial)
14 - 142 lbs
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
802.1x RADIUS, SNMPv3
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP
Performance
Maximum internal memory
4092 MB
Internal storage capacity
250 GB
Card reader integrated
Yes
Internal memory *
2048 MB
Compatible memory cards
SD
Built-in processor
Yes
Processor family
Intel Atom®
Processor frequency
1330 MHz
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display diagonal
25,6 cm (10.1")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
1,584 W
Power consumption (sleep)
0,83 W
Energy Star Typical Electricity Consumption (TEC)
1,2 kWh/week
AC input voltage
120 - 127 V
AC input frequency
60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows RT 8.1, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
668 mm
Depth
738 mm
Height
1206 mm
Weight
101 kg