HP logo

HP Q8677A printing film

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73214
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
01 Mar 2013
Long product name HP Q8677A printing film:

Q8677A, Universal Adhesive Vinyl 290 gsm-1067 mm x 20 m (42 in x 66 ft)

HP Q8677A printing film:

- An economical, everyday adhesive vinyl ideal for both indoor and outdoor applications. HP Universal Adhesive Vinyl is easy to use and durable for long-lasting, eye-catching displays.
- Designed for a variety of applications and finishing techniques
- Exceptional durability for long-lasting print life
- Easy to use and handle for quick prints

Short summary description HP Q8677A printing film:

HP Q8677A, Matte, 145 µm, 85%, 1 year(s), 290 g/m², 15 - 30 °C

Long summary description HP Q8677A printing film:

HP Q8677A. Finish type: Matte, Printing media thickness: 145 µm, Printing material opacity: 85%. Core diameter: 5,08 cm, Weight: 8 kg, Dimensions (WxDxH): 1127 x 120 x 130 mm. Package dimensions (WxDxH): 1127 x 120 x 130 mm, Package weight: 8 kg. Quantity per pallet: 42 pc(s), Pallet weight: 357 kg. Package dimensions (W x D x H): 1125,2 x 119,4 x 129,5 mm (44.3 x 4.7 x 5.1")

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.