location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B118-004-UHD-2 video splitter HDMI 4x HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B118-004-UHD-2 4-Port HDMI Splitter - 4K @ 60 Hz, HDCP 2.2, HDR, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B118-004-UHD-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332200655 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:37:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B118-004-UHD-2 video splitter HDMI 4x HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports UHD resolutions up to 4K @ 60 Hz for crystal-clear video
  • - Distributes A/V up to 15 ft. when used with 28 AWG HDMI cable
  • - Carries High Dynamic Range (HDR) signals for rich contrast and expanded color accuracy
  • - Expand the number of connected displays, up to 64, by cascading up to 3 levels
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 3-year limited
Long product name Tripp Lite B118-004-UHD-2 video splitter HDMI 4x HDMI :
The long product name of Tripp Lite B118-004-UHD-2 video splitter HDMI 4x HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port HDMI Splitter - 4K @ 60 Hz, HDCP 2.2, HDR, TAA
More>>>
Tripp Lite B118-004-UHD-2 video splitter HDMI 4x HDMI:
The official description of Tripp Lite B118-004-UHD-2 video splitter HDMI 4x HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transmits a 4K HDMI A/V Signal to 4 HDMI Displays Simultaneously
Recommended for 4K digital signage in classrooms, churches, offices, restaurants, bars, trade shows, etc.
Distributes A/V signals up to 15 ft. (4.6 m) when used with standard 28 AWG HDMI cable
Supports UHD resolutions up to 4K @ 60 Hz for crystal-clear video
Supports HDCP 2.2 and EDID compliant to ensure compatibility with latest A/V hardware
Cascade up to 3 levels of splitters together to increase the number of connected monitors up to 64

Supports the Most Up-To-Date Features and Formats
Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
Full 3D
DTS-HD, Dolby TrueHD, Dolby Digital Plus and LPCM 7.1-channel surround sound audio
36-bit Deep Color (12 bits per channel)
Video amplifier bandwidth of 600 MHz/6 Gbps per channel (18 Gbps total)
Lip sync pass-through, xvYCC and x.vColor

Easy to Use Almost Anywhere
Plug-and-play operation with no software required for easy, immediate installation
Supports desktop use or wall-mounting using included hardware
Power supply includes international plug adapters (North America, Europe, U.K. and Australia)

TAA-Compliant
Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite B118-004-UHD-2 video splitter HDMI 4x HDMI:
This short summary of the Tripp Lite B118-004-UHD-2 video splitter HDMI 4x HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B118-004-UHD-2, HDMI, 4x HDMI, Black, 36 bit, 60 Hz, 3840 x 2160

Long summary description Tripp Lite B118-004-UHD-2 video splitter HDMI 4x HDMI:
This is an auto-generated long summary of Tripp Lite B118-004-UHD-2 video splitter HDMI 4x HDMI based on the first three specs of the first five spec groups.

Tripp Lite B118-004-UHD-2. Video port type: HDMI, Video out: 4x HDMI. Product colour: Black, Colour depth: 36 bit, Maximum refresh rate: 60 Hz. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 5 A. Package width: 214,1 mm, Package depth: 164,1 mm, Package height: 55,1 mm. Master (outer) case width: 573 mm, Master (outer) case length: 227,1 mm, Master (outer) case height: 175 mm

Ports & interfaces
Video port type *
HDMI
Video out *
4x HDMI
HDMI version
2.0
Video ports quantity *
4
Features
Product colour
Black
3D
Yes
Colour depth
36 bit
Maximum refresh rate
60 Hz
HDCP
Yes
Supported graphics resolutions
3840 x 2160
Connector contacts plating
Nickel
Dolby technologies
DTS-HD, Dolby Digital Plus, Dolby TrueHD
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
5 A
Power
Output voltage
2 V
Packaging data
Package width
214,1 mm
Package depth
164,1 mm
Package height
55,1 mm
Package weight
630 g
Packaging content
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
573 mm
Master (outer) case length
227,1 mm
Master (outer) case height
175 mm
Master (outer) case weight
6,57 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332200652
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
Tripp Lite B156-004-HD-V3 video splitter DisplayPort 4x HDMI Tripp Lite B156-004-HD-V3 video splitter DisplayPort 4x HDMI
(show image)
B156-004-HD-V3 4-Port DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K 60 Hz, DP 1.2a, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-008-BH video splitter HDMI 8x RJ-45 Tripp Lite B127A-008-BH video splitter HDMI 8x RJ-45
(show image)
B127A-008-BH B127A-008-BH 8-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI
(show image)
B118-004-UHDINT B118-004-UHDINT 4-Port HDMI Splitter - UHD 4K, International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B116-002A-INT video splitter DVI 2x DVI Tripp Lite B116-002A-INT video splitter DVI 2x DVI
(show image)
B116-002A-INT B116-002A-INT 2-Port DVI Splitter with Audio and Signal Booster, Single-Link 1080p @ 60 Hz (DVI-D F/2xF), International Plug Adapters, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-004-BH video splitter HDMI 4x RJ-45 Tripp Lite B127A-004-BH video splitter HDMI 4x RJ-45
(show image)
B127A-004-BH B127A-004-BH 4-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-UHDINT video splitter HDMI 2x HDMI Tripp Lite B118-002-UHDINT video splitter HDMI 2x HDMI
(show image)
B118-002-UHDINT B118-002-UHDINT 2-Port HDMI Splitter - UHD 4K, International AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-HDR-V2 video splitter HDMI 2x HDMI Tripp Lite B118-002-HDR-V2 video splitter HDMI 2x HDMI
(show image)
B118-002-HDR-V2 B118-002-HDR-V2 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, USB Powered, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-HDR video splitter HDMI 2x HDMI Tripp Lite B118-002-HDR video splitter HDMI 2x HDMI
(show image)
B118-002-HDR B118-002-HDR 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-004-HDR video splitter HDMI 4x HDMI Tripp Lite B118-004-HDR video splitter HDMI 4x HDMI
(show image)
B118-004-HDR B118-004-HDR 4-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-008E-UHD-2 video splitter HDMI 8x HDMI Tripp Lite B118-008E-UHD-2 video splitter HDMI 8x HDMI
(show image)
B118-008E-UHD-2 8-Port HDMI Splitter - HDMI 2.0, 4K @ 60 Hz, HDCP 2.2, EDID Management 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)