Tripp Lite logo

Tripp Lite P059-006 power cable Black 1,8 m C7 coupler CEE7/16

Data-sheet quality:
created/standardized by Icecat
Product views:
104724
Info modified on:
10 Aug 2024, 11:44:50
Bullet Points Tripp Lite P059-006 power cable Black 1,8 m C7 coupler CEE7/16:
  • - EU power cable recommended for powering notebooks and laptops with C8 inlets
  • - 6-ft. (1.83 m) length allows flexibility in placing devices in relationship to AC outlet
  • - Ideal replacement for a worn-out or missing laptop adapter power cable
Warranty:
Lifetime limited
Long product name Tripp Lite P059-006 power cable Black 1,8 m C7 coupler CEE7/16:

European Computer Power Cord, C7 to Schuko, 2.5A, 250V, 18 AWG, 6 ft. (1.83 m), Black

Tripp Lite P059-006 power cable Black 1,8 m C7 coupler CEE7/16:

European Computer Power Cord Connects Notebook Computers to a Schuko AC Outlet
This C7 to Schuko power cord is designed for connecting a notebook computer, laptop or other device with a C8 inlet to a UPS system, PDU or other Schuko outlet. It is also a durable replacement for a worn-out or lost laptop power cord. The 6-ft. (1.83 m) length allows you flexibility in placing equipment with respect to the power outlet.

Short summary description Tripp Lite P059-006 power cable Black 1,8 m C7 coupler CEE7/16:

Tripp Lite P059-006, 1,8 m, C7 coupler, CEE7/16, 250 V

Long summary description Tripp Lite P059-006 power cable Black 1,8 m C7 coupler CEE7/16:

Tripp Lite P059-006. Cable length: 1,8 m, Connector 1: C7 coupler, Connector 2: CEE7/16. Input voltage: 250 V

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.