location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 20005UK ink cartridge 1 pc(s) Standard Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20005UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20005UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598020513
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM 20005UK ink cartridge 1 pc(s) Standard Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Standard Yield
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 20005UK ink cartridge 1 pc(s) Standard Yield Black :
The long product name of MM 20005UK ink cartridge 1 pc(s) Standard Yield Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 20005DK - Brother LC970BK & LC1000BK
More>>>
MM 20005UK ink cartridge 1 pc(s) Standard Yield Black:
The official description of MM 20005UK ink cartridge 1 pc(s) Standard Yield Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 20005UK ink cartridge 1 pc(s) Standard Yield Black:
This short summary of the MM 20005UK ink cartridge 1 pc(s) Standard Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

MM 20005UK, Standard Yield, Black, 1 pc(s)

Long summary description MM 20005UK ink cartridge 1 pc(s) Standard Yield Black:
This is an auto-generated long summary of MM 20005UK ink cartridge 1 pc(s) Standard Yield Black based on the first three specs of the first five spec groups.

MM 20005UK. Cartridge capacity: Standard Yield, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Printing colours *
Black
Features
Cartridge return & recycling
Yes
Packaging data
Package weight
53 g
Package type
Blister
Brand Image Product code Product Stock Price from
MM Cyan Inkjet Cartridge - Replaces Brother LC970C & LC1000C - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces Brother LC970C & LC1000C - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
20006DK Cyan Inkjet Cartridge - Replaces Brother LC970C & LC1000C - 100% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC970Y ink cartridge 1 pc(s) Original Yellow Brother LC970Y ink cartridge 1 pc(s) Original Yellow
(show image)
LC-970Y LC970Y 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC970VALBP ink cartridge Original Black, Cyan, Magenta, Yellow Brother LC970VALBP ink cartridge Original Black, Cyan, Magenta, Yellow
(show image)
LC-970VB1P LC970VALBP 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1000YBP Blister Pack ink cartridge Original Yellow Brother LC-1000YBP Blister Pack ink cartridge Original Yellow
(show image)
LC-1000YBP LC-1000YBP Blister Pack 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1000CBP Blister Pack ink cartridge Original Cyan Brother LC-1000CBP Blister Pack ink cartridge Original Cyan
(show image)
LC-1000CBP LC-1000CBP Blister Pack 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1000MBP Blister Pack ink cartridge Original Magenta Brother LC-1000MBP Blister Pack ink cartridge Original Magenta
(show image)
LC-1000MBP LC-1000MBP Blister Pack 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1000BKBP Blister Pack ink cartridge Original Black Brother LC-1000BKBP Blister Pack ink cartridge Original Black
(show image)
LC-1000BKBP LC-1000BKBP Blister Pack 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-970MBP ink cartridge 1 pc(s) Original Magenta Brother LC-970MBP ink cartridge 1 pc(s) Original Magenta
(show image)
LC-970MBP LC-970MBP 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-970BKBP ink cartridge 1 pc(s) Original Black Brother LC-970BKBP ink cartridge 1 pc(s) Original Black
(show image)
LC-970BKBP LC-970BKBP 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC970BKBP2 ink cartridge Original Black Brother LC970BKBP2 ink cartridge Original Black
(show image)
LC970BKBP2 LC970BKBP2 0.00
(excl. VAT)
0 (incl. VAT)