location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 10032UK ink cartridge High (XL) Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10032UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10032UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598020261
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM 10032UK ink cartridge High (XL) Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - High (XL) Yield
  • - Brand compatibility: HP
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 10032UK ink cartridge High (XL) Yield Black :
The long product name of MM 10032UK ink cartridge High (XL) Yield Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 10032DK - HP No.363XL C8719EE
More>>>
MM 10032UK ink cartridge High (XL) Yield Black:
The official description of MM 10032UK ink cartridge High (XL) Yield Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 10032UK ink cartridge High (XL) Yield Black:
This short summary of the MM 10032UK ink cartridge High (XL) Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

MM 10032UK, High (XL) Yield, Black, 23 ml

Long summary description MM 10032UK ink cartridge High (XL) Yield Black:
This is an auto-generated long summary of MM 10032UK ink cartridge High (XL) Yield Black based on the first three specs of the first five spec groups.

MM 10032UK. Cartridge capacity: High (XL) Yield, Black ink volume: 23 ml, Printing colours: Black

Features
Print technology
Inkjet printing
Black ink volume
23 ml
Cartridge capacity
High (XL) Yield
Printing colours *
Black
Brand compatibility *
HP
Cartridge return & recycling
Yes
Features
Colour
Yes
Weight & dimensions
Package weight
60 g
Package type
Blister
Other features
Archival storage life
2 year(s)
Brand Image Product code Product Stock Price from
HP 363 ink cartridge 1 pc(s) Original Standard Yield Yellow HP 363 ink cartridge 1 pc(s) Original Standard Yield Yellow
(show image)
C8773EE 363 0.00
(excl. VAT)
0 (incl. VAT)
HP 363XL ink cartridge 1 pc(s) Original High (XL) Yield Black HP 363XL ink cartridge 1 pc(s) Original High (XL) Yield Black
(show image)
C8719EE 363XL 0.00
(excl. VAT)
0 (incl. VAT)
HP 363 ink cartridge 1 pc(s) Original Standard Yield Photo magenta HP 363 ink cartridge 1 pc(s) Original Standard Yield Photo magenta
(show image)
C8772EE 363 0.00
(excl. VAT)
0 (incl. VAT)
HP 363 ink cartridge 1 pc(s) Original Standard Yield Photo black HP 363 ink cartridge 1 pc(s) Original Standard Yield Photo black
(show image)
C8721EE 363 0.00
(excl. VAT)
0 (incl. VAT)
HP 363 ink cartridge 1 pc(s) Original Cyan HP 363 ink cartridge 1 pc(s) Original Cyan
(show image)
C8771EE 363 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces HP No.363 (C8773EE) ink cartridge 1 pc(s) High (XL) Yield MM Yellow Inkjet Cartridge - Replaces HP No.363 (C8773EE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10035DK Yellow Inkjet Cartridge - Replaces HP No.363 (C8773EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces HP No.363 (C8772EE) ink cartridge 1 pc(s) High (XL) Yield MM Magenta Inkjet Cartridge - Replaces HP No.363 (C8772EE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10034DK Magenta Inkjet Cartridge - Replaces HP No.363 (C8772EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces HP No.363 (C8771EE) ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces HP No.363 (C8771EE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10033DK Cyan Inkjet Cartridge - Replaces HP No.363 (C8771EE) 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010169 ink cartridge 1 pc(s) Light Cyan
(show image)
K-010169 K-010169 0.00
(excl. VAT)
0 (incl. VAT)