location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2GJ35AA laptop case 39,6 cm (15.6") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Briefcase and Wireless Mouse Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2GJ35AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628329748 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2019
Product end of life date
Bullet Points HP 2GJ35AA laptop case 39,6 cm (15.6") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No more wires with the reliable 2.4 GHz wireless connection.[1]
  • - Red LED technology and 1,000 dpi optical sensor give you exceptional accuracy and speed across a wide range of surfaces
  • - A contoured shape designed for all-day comfort in either hand
Long product name HP 2GJ35AA laptop case 39,6 cm (15.6") Briefcase Black :
The long product name of HP 2GJ35AA laptop case 39,6 cm (15.6") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Value Briefcase and Wireless Mouse Kit
More>>>
HP 2GJ35AA laptop case 39,6 cm (15.6") Briefcase Black:
The official description of HP 2GJ35AA laptop case 39,6 cm (15.6") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A travel-friendly briefcase and wireless mouse bundle for those on the go
Commute in confidence with a sleek, comfortable briefcase that keeps your laptop and valuables organized and within reach. Easily arrange everything you need for work on-the-go, in a spacious bag with snug compartments. The included wireless mouse provides a reliable solution for maximum productivity, anywhere.

Short summary description HP 2GJ35AA laptop case 39,6 cm (15.6") Briefcase Black:
This short summary of the HP 2GJ35AA laptop case 39,6 cm (15.6") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2GJ35AA, Briefcase, 39,6 cm (15.6"), Shoulder strap, 510 g

Long summary description HP 2GJ35AA laptop case 39,6 cm (15.6") Briefcase Black:
This is an auto-generated long summary of HP 2GJ35AA laptop case 39,6 cm (15.6") Briefcase Black based on the first three specs of the first five spec groups.

HP 2GJ35AA. Case type: Briefcase, Maximum screen size: 39,6 cm (15.6"), Shoulder strap. Weight: 510 g. Surface coloration: Monochromatic. Mouse included

Appreciable quality

Made with durable materials for everyday use including weather resistant fabric, padding woven into side and back, detachable shoulder strap, and robust carrying handles.

Everything has its place

Pockets with purpose include a dedicated internal compartment for laptops up to 39/62 cm (15.6") diagonal, along with multiple organizer pockets for pens, a cell phone, and accessories.

Made for travel

A dedicated trolley strap provides a reprieve when navigating the airport or campus with multiple bags.

Features
Surface coloration
Monochromatic
Maximum screen size *
39,6 cm (15.6")
Case type *
Briefcase
Product main colour *
Black
Brand compatibility *
HP
Shoulder strap
Yes
Country of origin
China
Weight & dimensions
Width
400 mm
Weight & dimensions
Depth
280 mm
Height
65 mm
Weight
510 g
Package width
400 mm
Package depth
280 mm
Package height
65 mm
Package weight
540 g
Packaging content
Mouse included
Yes
Country Distributor
United Kingdom 2 distributor(s)
Disclaimer HP 2GJ35AA laptop case 39,6 cm (15.6") Briefcase Black:
Disclaimer

[1] Wireless connectivity up to 10m(30 ft).